EN
  • EN
  • DE

UC2578DP

Part No UC2578DP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Pulse Width Modulator Stepdown Voltage Regulator | IC REG CTRLR BUCK 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 14V ~ 72V
Switching Frequency 110kHz
Duty Cycle (Maximum) 90%
Clock Sync No
Control Features Current Limit, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UC2578
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1275682-UC2578DP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2578DP CAD Model

Description

The UC2578DP by Texas Instruments is a versatile switching regulator designed to cater to a wide range of power supply applications. This device is capable of operating in step-up, step-down, or inverting configurations, providing designers with a flexible solution for their voltage regulation needs. The UC2578DP is part of the UC2578 series, known for their reliability and efficiency in managing power requirements.

Key Features

  • Flexible Operation Modes: Can be configured for boost (step-up), buck (step-down), or inverting power supply designs.
  • Adjustable Output Voltage: The output voltage can be set to the desired level using external resistors, providing a customizable solution for various applications.
  • High Efficiency: Designed for optimal power conversion efficiency, reducing energy loss and heat generation.
  • Wide Input Voltage Range: Capable of handling a broad range of input voltages, making it suitable for applications with varying power supply conditions.
  • Overcurrent Protection: Features built-in overcurrent protection to safeguard the device and the load from excessive current conditions.
  • Thermal Shutdown: Incorporates thermal shutdown functionality to prevent damage due to overheating.
  • Frequency Compensation: Offers frequency compensation options that can be tailored to the specific application, ensuring stable operation.

Applications

The UC2578DP is ideal for use in a variety of applications, including but not limited to:

  • Power supplies for communication equipment
  • Automotive applications
  • Portable electronics
  • Industrial power systems
  • Battery-powered devices

Package and Availability

The UC2578DP is offered in a 16-pin plastic dual in-line package (PDIP), ensuring easy integration into a variety of circuit designs. This product is available through Texas Instruments and authorized distributors, with datasheets and additional design resources accessible online to facilitate product implementation and application development.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7564 $52.5384
14+ $7.1848 $100.5872
22+ $6.9603 $153.1266
30+ $6.7357 $202.0710
39+ $6.5112 $253.9368
52+ $5.8376 $303.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess