Product Overview: Texas Instruments UC2577TD-12
The UC2577TD-12 is a robust and efficient step-up voltage regulator produced by Texas Instruments, designed to cater to a wide range of applications requiring voltage boost functionality. This device is part of the Simple Switcher® portfolio, which is renowned for its ease of use and reliability in various electronic circuits.
Featuring a fixed output voltage of 12V, the UC2577TD-12 is capable of delivering a substantial power boost with high efficiency. The regulator operates over an input voltage range from 3.6V to 40V, making it versatile for use in both low and high voltage applications. It is particularly useful in scenarios where the input voltage is lower than the output voltage, such as battery-powered devices, automotive accessories, and industrial equipment.
Key Features
- Output Voltage: The device provides a fixed 12V output, which is ideal for standard electronics that require a stable 12V power supply.
- Input Voltage Range: With an input range of 3.6V to 40V, it can accommodate varying levels of input while maintaining a consistent output.
- High Efficiency: The UC2577TD-12 is designed to offer high efficiency, minimizing energy loss during the voltage conversion process.
- Switching Frequency: It operates at a switching frequency of 52 kHz, which strikes a balance between efficiency and manageable EMI.
- Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage from overheating.
- Current Limiting: Integrated current limiting protects the device and the load from excessive current draw.
Applications
The UC2577TD-12 is suited for a variety of applications, including but not limited to:
- Portable electronics that require a consistent 12V supply from lower voltage batteries
- Automotive accessories that need to step up the standard car battery voltage
- Industrial equipment operating on a wide range of input voltages
- Power supplies for communication equipment and embedded systems
This step-up voltage regulator is encapsulated in a TO-220 package, providing a compact solution that is easy to integrate into a wide array of electronic designs. The UC2577TD-12 is a reliable choice for designers looking for a simple yet effective voltage boosting solution.