EN
  • EN
  • DE

T2-1T-KK81+

Part No T2-1T-KK81+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 351266-T2-1T-KK81+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 70kHz ~ 200MHz
Impedance - Unbalanced/Balanced 1:2
Insertion Loss (Max) 3.0dB
Package / Case 6-SMD, Gull Wing
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian T2-1T-KK81+ CAD Model

Description

The Mini-Circuits T2-1T-KK81+ is a wideband impedance transformer designed to match impedances from 50 ohms to 75 ohms. It operates over a broad frequency range and is suitable for applications requiring impedance matching to optimize signal transfer and minimize signal reflections. This transformer is commonly used in communication systems, test equipment, and other RF and microwave applications.

Applications

  • Cable television (CATV) systems: Matches impedances between 75-ohm cables and 50-ohm equipment.
  • RF test and measurement equipment: Used in test setups to match source and load impedances.
  • Communication systems: Optimizes signal transfer between different impedance levels.
  • Satellite communication: Impedance matching in satellite receiver and transmitter systems.
  • Wireless communication systems: Used in various wireless applications for impedance transformation.

Features

  • Wide bandwidth: Operates over a broad frequency range.
  • Excellent impedance matching: Provides precise impedance transformation.
  • Low insertion loss: Minimizes signal attenuation.
  • High return loss: Reduces signal reflections.
  • Small size: Allows for easy integration into compact systems.

Benefits

  • Improved signal transfer: Optimizes signal power transfer between different impedance levels.
  • Reduced signal reflections: Minimizes signal reflections, improving signal integrity.
  • Enhanced system performance: Improves overall system performance by optimizing impedance matching.
  • Increased efficiency: Reduces signal loss, improving system efficiency.
  • Simplified system design: Simplifies the design of systems with different impedance requirements.

Additional Details

The T2-1T-KK81+ impedance transformer is typically constructed with a combination of transformers and transmission lines. The design is optimized to provide a flat impedance transformation over the specified frequency range. Specifications usually include the impedance ratio (50 to 75 ohms), frequency range, insertion loss, return loss, and power handling capability. Consult the datasheet for detailed performance specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Lowest to $26.8491
Lite-On Inc.
Need more? Email Us
Broadcom Limited
Lowest to $14.3682
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.5370
ON Semiconductor
Lowest to $0.7277
Lite-On Inc.
Lowest to $3.2617
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0826 $60.4130
11+ $9.9139 $109.0529
16+ $9.6041 $153.6656
22+ $9.2943 $204.4746
28+ $8.9845 $251.5660
38+ $8.0551 $306.0938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 429 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess