EN
  • EN
  • DE

UC1707J883B

Part No UC1707J883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description 1.5-A/1.5-A dual-channel gate driver with 40-V VDD and output latch 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Fall Time 65 ns
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Max Operating Temperature 125 °C
Max Output Current 1.5 A
Max Power Dissipation 1 W
Max Supply Current 15 mA
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Through Hole
Number of Channels 2
Number of Drivers 2
Number of Outputs 2
Number of Pins 16
Operating Supply Voltage 20 V
Power Dissipation 1 W
Radiation Hardening No
Rise Time 60 ns
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-Off Delay Time 180 ns
Width 6.92 mm
Win Source Part Number 1202608-UC1707J883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1707J883B CAD Model

Description

The UC1707J883B is a robust, high-performance dual-channel power driver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is specifically engineered to deliver efficient and reliable driving capabilities for a wide range of applications, including but not limited to motor control, power amplifiers, and other high-power switching applications.

Key Features

  • Output Current: The UC1707J883B is capable of sourcing up to 1.5A per channel, making it suitable for driving a variety of high-power loads.
  • Voltage Range: With an operational range from 10.8V to 30V, this driver can accommodate a broad spectrum of power systems.
  • Dual Channels: Its dual-channel configuration allows for simultaneous control of two separate loads, providing design flexibility and efficiency.
  • Protection Features: The device includes a suite of protection features such as under-voltage lockout, thermal shutdown, and cross-conduction prevention, ensuring safe operation under various conditions.
  • Speed: The UC1707J883B is designed for speed with fast rise and fall times, which is essential for applications requiring quick switching and precise control.
  • Military Standards: This product meets the stringent MIL-PRF-38535 specifications, guaranteeing its reliability and performance in demanding military or aerospace applications.

Applications

The versatility of the UC1707J883B allows it to be integrated into a multitude of application areas. Its robustness and high-speed operation make it an ideal choice for servo motor controllers, robotic actuators, and power conversion systems. Additionally, its military-grade performance ensures that it can be used in mission-critical systems where failure is not an option.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UC1707J883B is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Texas Instruments' products. The UC1707J883B is not just a component; it's a reliable foundation upon which you can build your power management systems with confidence.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Rochester Electronics
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess