EN
  • EN
  • DE

UC1543L

Part No UC1543L
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description UC1543 POWER SUPPLY SUPERVISORY / PMIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UC1543
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 692924-UC1543L
Ultra Librarian 3D Model Ultra Librarian UC1543L CAD Model

Description

The UC1543L, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit designed for sophisticated power management applications. This versatile device is part of the UCx543 family and stands out for its reliability and efficiency in a variety of electronic systems.

Key Features

  • High-Frequency Operation: The UC1543L operates at a high frequency, which allows for smaller-sized components to be used in the power supply design, leading to a reduction in overall system size and cost.
  • Advanced Pulse Width Modulation (PWM): The device includes an advanced PWM control circuit that provides precise power delivery and enhances the efficiency of the power supply.
  • Adjustable Output Voltage: The output voltage can be adjusted, providing flexibility and compatibility with a wide range of applications and ensuring that the device can be tailored to meet specific requirements.
  • Protection Features: It comes with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it's used in from potential damage.

Applications

The UC1543L is suitable for a broad spectrum of applications, particularly where efficient power conversion is critical. These include:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Renewable energy systems
  • Automotive and industrial applications

Technical Specifications

  • Supply Voltage: Min. to Max. range as specified by Texas Instruments
  • Frequency Range: High-frequency operation for efficiency
  • Temperature Range: Specified operating temperature range suitable for various environments

With its robust design and flexible features, the UC1543L from Texas Instruments is a top choice for designers looking to implement a reliable power management solution. Its protection mechanisms and high-frequency operation make it an indispensable component for modern electronic systems that require efficient and stable power supply.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess