EN
  • EN
  • DE

UA79M08CKTPR

Part No UA79M08CKTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description NEGATIVE-VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -25V
Output Voltage -8V
Voltage Dropout (Maximum) 1.1V @ 5mA
Output Current 500mA
PSRR 59dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package 2-PowerFLEX
Win Source Part Number 1275554-UA79M08CKTPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name Ua79m08
Introduction Date June 01, 1976
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UA79M08CKTPR CAD Model

Description

Product Overview: Texas Instruments UA79M08CKTPR

The UA79M08CKTPR from Texas Instruments is a high-quality, fixed-output negative voltage regulator designed to deliver a consistent -8V output. This component is part of the UA79 series, which is well-regarded for its reliability and performance in a variety of applications. The device is particularly suitable for complementing positive voltage regulator configurations in split supply systems.

Key Features:

  • Output Voltage: The device provides a stable -8V output, which is essential for applications requiring a precise negative voltage rail.
  • Current Output: It can deliver up to 500mA of output current, catering to a range of moderate power requirements.
  • Thermal Overload Protection: The regulator includes built-in thermal overload protection, which helps to safeguard the device from damage due to excessive heat.
  • Short Circuit Protection: Additionally, it features short circuit protection, enhancing its durability and reliability by preventing damage when a short circuit occurs.
  • Package Type: The UA79M08CKTPR comes in a TO-252 (DPAK) package, which is compact and suitable for surface-mount technology, making it easy to integrate into various circuit designs.

Applications:

The versatility of the UA79M08CKTPR makes it an ideal choice for a wide array of applications, including:

  • Power supplies for operational amplifiers and other analog devices
  • Split power supplies for digital logic systems
  • Instrumentation and control systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the UA79M08CKTPR is no exception. This component is manufactured with the highest standards to ensure consistent performance and longevity, making it a trusted choice for engineers and designers in various industries.

Overall, the UA79M08CKTPR is a robust negative voltage regulator that offers both protection features and a stable voltage output, making it an essential component for any application requiring a reliable negative power supply.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4443 $51.0945
275+ $0.3646 $100.2650
425+ $0.3532 $150.1100
590+ $0.3418 $201.6620
760+ $0.3304 $251.1040
1,015+ $0.2962 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess