EN
  • EN
  • DE

UA7815CKTER

Part No UA7815CKTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS | IC REG LIN 15V 1.5A 3POWERFLEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 15V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
PSRR 78dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-4, DPak (3 Leads + Tab)
Supplier Device Package 3-PowerFLEX
Family Part Number UA7815
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1275499-UA7815CKTER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA7815CKTER CAD Model

Description

The Texas Instruments UA7815CKTER is a fixed-voltage integrated circuit voltage regulator designed to offer a stable 15V output. This component is a part of the UA78 series, which is renowned for its reliability and consistency in performance. The device is engineered to provide local on-card regulation, eliminating the distribution problems associated with single-point regulation. It is an outstanding choice for a wide array of applications, including but not limited to home appliances, consumer electronics, and industrial hardware.

Key Features:

  • Output Voltage: The UA7815CKTER provides a fixed output voltage of 15V, which is ideal for circuits requiring a stable supply voltage.
  • Output Current: It is capable of delivering up to 1.5A of output current, making it suitable for a variety of medium-power applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive heat.
  • Short Circuit Protection: The voltage regulator also features short circuit protection, which enhances its durability and reliability by preventing the circuit from shorting out.
  • Safety Standards: Texas Instruments ensures that its products meet rigorous safety and quality standards, and the UA7815CKTER is no exception.
  • Package Type: The device comes in a TO-252 package, which is compact and suitable for surface-mounted technology (SMT).

Applications:

The UA7815CKTER is versatile and can be used in various applications that require a regulated power supply. Some of these applications include:

  • Power supplies for consumer electronic devices such as TVs, radios, and computers.
  • Linear power supplies in industrial control systems.
  • Post-regulation for switching supplies.
  • Battery-powered devices that require a constant voltage.

In summary, the Texas Instruments UA7815CKTER voltage regulator is a reliable and efficient solution for providing a stable 15V output in a variety of electronic applications. Its built-in protection features and compliance with safety standards make it a safe and durable choice for designers and engineers.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess