EN
  • EN
  • DE

TWL6040A2GZQZR

Part No TWL6040A2GZQZR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC BGA / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TWL604
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1014439-TWL6040A2GZQZR
Ultra Librarian 3D Model Ultra Librarian TWL6040A2GZQZR CAD Model

Description

Introducing the TWL6040A2GZQZR Audio Codec from Texas Instruments

The TWL6040A2GZQZR is a high-fidelity, low-power audio codec designed by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit is engineered to deliver outstanding audio performance for a wide range of consumer electronics, making it an ideal choice for manufacturers looking to enhance the sound quality of their products.

At the heart of the TWL6040A2GZQZR lies an advanced audio processing system that supports multiple audio interfaces and provides a seamless integration with most of the popular audio standards. This flexibility ensures that it can be used in a variety of applications, including smartphones, tablets, digital cameras, and portable media players.

The codec features a high dynamic range, ensuring crisp and clear sound reproduction across different volume levels. With its built-in support for stereo DACs (Digital-to-Analog Converters) and ADCs (Analog-to-Digital Converters), the TWL6040A2GZQZR is capable of delivering a premium audio experience with minimal noise and distortion.

Energy efficiency is another key attribute of this product. The TWL6040A2GZQZR is designed to consume very low power, which is crucial for battery-operated devices. This helps to extend the battery life of the end product, allowing users to enjoy longer periods of uninterrupted audio playback.

Furthermore, the codec comes in a compact BGA (Ball Grid Array) package, which makes it easy to integrate into space-constrained designs without compromising on performance. This small footprint is particularly beneficial for slim and sleek device profiles.

Developers will appreciate the user-friendly interface of the TWL6040A2GZQZR, which simplifies the design and implementation process. Texas Instruments also provides comprehensive technical support and design resources, including datasheets, application notes, and reference designs, to assist with the integration of this codec into various platforms.

In summary, the TWL6040A2GZQZR from Texas Instruments stands out as a versatile and powerful audio codec solution that offers superior sound quality, low power consumption, and ease of integration, making it a top choice for enhancing the audio experience in consumer electronics.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $2.4359
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess