EN
  • EN
  • DE

TWL3011GGM

Part No TWL3011GGM
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 383751-TWL3011GGM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL3011GGM CAD Model

Description

The TWL3011GGM is a high-performance integrated power management IC from Texas Instruments, designed to meet the demanding needs of portable and handheld devices. This advanced chip offers a comprehensive solution for power supply management, ensuring efficient and reliable operation of the device it powers.

Key Features:

  • Multiple Voltage Rails: The TWL3011GGM provides several regulated voltage rails suited for powering a variety of components, including processors, memory, and peripheral devices.
  • High Efficiency: The device is engineered for high efficiency, which helps to extend battery life in portable applications.
  • Programmable Voltage Levels: Voltage levels can be programmed via an I2C-compatible interface, enabling dynamic voltage scaling to match the power requirements of the system.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the order in which power rails are enabled, ensuring proper startup of the device.
  • Thermal Management: The TWL3011GGM includes thermal shutdown protection to prevent damage from overheating, enhancing system reliability.

Applications:

The versatility of the TWL3011GGM makes it suitable for a wide range of applications, particularly where space is at a premium and power efficiency is crucial. It is an ideal choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Units
  • Medical Devices

Technical Specifications:

Parameter Value
Input Voltage Range 2.7V to 6.5V
Output Voltage Range 0.7V to 3.3V
Operating Temperature -40°C to +85°C
Package BGA MicroStar Junior™

With its robust feature set and flexible application range, the TWL3011GGM from Texas Instruments stands out as a prime choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess