EN
  • EN
  • DE

TWL2214CAPFB

Part No TWL2214CAPFB
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR SPLY MGMT 48-TQFP / Battery Power Management IC Lithium Ion/Polymer 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Power Management
Battery Chemistry Lithium Ion/Polymer
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number TWL221
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTWL2214CAPFB,-TWL2214CAPFB-NDR,296-12295,-296-12295-ND,-296-12295,2156-TWL2214CAPFB-TI
Standard Package 2,500
Win Source Part Number 1030157-TWL2214CAPFB
Ultra Librarian 3D Model Ultra Librarian TWL2214CAPFB CAD Model

Description

The TWL2214CAPFB is a highly integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a global semiconductor company known for their innovative and reliable products. This PMIC is specifically engineered to meet the rigorous power requirements of complex, multi-functional devices such as smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Power Rails: The TWL2214CAPFB provides a variety of power outputs, ensuring compatibility with various components of a system, including core processors, memory, and peripheral interfaces.
  • High Efficiency: Designed for optimized power conversion, this PMIC helps in reducing power loss, thus extending battery life in portable devices.
  • Programmable Voltage Settings: It offers programmable voltage settings that can be adjusted to meet the precise needs of the system, allowing for fine-tuned power management.
  • Advanced Power Sequencing: The device includes advanced power sequencing capabilities, which ensures that each system component is powered up and down in the correct order to prevent damage and ensure proper operation.
  • Thermal Management: The TWL2214CAPFB is equipped with thermal shutdown protection, safeguarding the device and system from damage due to overheating.

Technical Specifications

  • Package: The PMIC is offered in a 176-pin MicroStar BGA package, which is designed for space-constrained applications.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Integrated Converters: The device includes integrated DC/DC converters and LDOs (Low Dropout Regulators), reducing the need for external components.
  • Communication Interface: For configuration and control, the TWL2214CAPFB features an I2C interface, allowing for easy integration into system designs.

Applications

The TWL2214CAPFB is ideal for a range of applications, particularly where efficient power management and space savings are critical. It is well-suited for portable electronics, but its versatility also extends to other sectors requiring reliable power solutions.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess