EN
  • EN
  • DE

TVP9900PFP

Part No TVP9900PFP
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO VSB/QAM RCVR 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Function Receiver
Applications Consumer Video
Standards CEA-909, ITU-J.83B, NTSC
Control Interface GPIO, I²C, Serial
Voltage - Supply 1.35V ~ 1.65V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number TVP990
Standard Package 96 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 383546-TVP9900PFP
Ultra Librarian 3D Model Ultra Librarian TVP9900PFP CAD Model

Description

The TVP9900PFP is a cutting-edge, high-performance video decoder chip brought to you by Texas Instruments, a leader in semiconductor design. This advanced piece of technology is engineered to handle a wide array of video formats and is ideal for applications that require high-quality video processing. The TVP9900PFP is perfect for use in digital video recording, surveillance systems, and any multimedia system where reliability and clarity are paramount.

Key Features

  • Multi-Format Support: The TVP9900PFP is designed to decode a variety of video signals including NTSC, PAL, and SECAM. This versatility ensures compatibility with global video standards, making it a universal solution for video decoding needs.
  • High-Quality Video Output: With its advanced processing capabilities, the TVP9900PFP delivers clear and crisp video output, ensuring that the end-user experiences the highest quality imagery possible.
  • Low Power Consumption: As energy efficiency becomes more critical, the TVP9900PFP stands out with its low power consumption design, making it an eco-friendly choice for video processing applications.
  • Robust Connectivity: The chip offers a range of input and output options, providing flexibility and ease of integration into existing systems.

Applications

The TVP9900PFP is suited for a wide range of applications. Its ability to provide high-quality video makes it an excellent choice for:

  • Video surveillance systems, where clarity and detail are necessary for security and monitoring.
  • Digital video recorders (DVRs), where accurate and reliable decoding is essential for playback and archiving.
  • Set-top boxes and home theater systems, where users demand a high-quality viewing experience.
  • Video conferencing systems, where clear and uninterrupted video streams are critical for communication.

Why Choose the TVP9900PFP?

With its robust feature set and Texas Instruments' reputation for quality, the TVP9900PFP is an excellent choice for developers and manufacturers seeking a reliable and high-performing video decoder. Its versatility, energy efficiency, and superior video output make it a top contender in the video processing market.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9420 $59.6520
13+ $8.1576 $106.0488
19+ $7.9027 $150.1513
27+ $7.6477 $206.4879
34+ $7.3928 $251.3552
46+ $6.6280 $304.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess