EN
  • EN
  • DE

TVP7002PZP

Part No TVP7002PZP
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO/GRAPH DIGITZR 100-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video Digitizer
Applications Monitors, Projectors, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 035458-TVP7002PZP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP7002PZP CAD Model

Description

TVP7002PZP Video Interface IC

The TVP7002PZP is a high-quality, versatile video interface integrated circuit (IC) from Texas Instruments designed to cater to the advanced requirements of video and image processing applications. This IC is part of the extensive range of video products from Texas Instruments, known for their reliability and performance.

With its multi-format support, the TVP7002PZP can handle a variety of video inputs including RGB graphics, YPbPr component video, and Y/C (S-Video). This makes it a perfect fit for a wide array of video applications such as video capture, video processing systems, display electronics, and broadcast equipment.

The TVP7002PZP features a triple 8-bit analog-to-digital converter (ADC) that operates up to 165 MHz, ensuring high-fidelity video capture and smooth transitions. With an integrated clamp and gain controller, the IC can automatically adjust to variations in video signal levels, providing consistent and high-quality output.

Furthermore, the TVP7002PZP includes a flexible input mux that supports various input configurations, along with an on-chip PLL (Phase-Locked Loop) for timing generation. This reduces the need for external components and simplifies the overall design for system engineers.

For enhanced video processing, the IC also features advanced sync processing capabilities, which enable it to lock quickly to incoming video signals and maintain stability even under challenging conditions. Its programmable horizontal and vertical timing generator allows for easy customization to specific application needs.

Designed with power efficiency in mind, the TVP7002PZP operates on a single 3.3V power supply, minimizing power consumption for energy-sensitive applications. The device comes in a 100-Pin PZP (HTQFP) package, offering a compact solution for space-constrained designs.

Overall, the TVP7002PZP from Texas Instruments stands out as an exceptional choice for developers looking for a high-performance video interface IC that combines versatility, ease of integration, and superior video quality.

For more detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website.

You May Also Be Interested in

Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1603 $51.4809
8+ $14.0802 $112.6416
11+ $13.6402 $150.0422
16+ $13.2002 $211.2032
20+ $12.7602 $255.2040
27+ $11.4402 $308.8854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess