EN
  • EN
  • DE

TVP5154PNPR

Part No TVP5154PNPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description 4-CHANNEL LOW-POWER PAL/NTSC/SECAM VIDEO DECODER WITH INDEPENDENT SCALERS AND FAST LOCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Video Decoder
Applications Security Systems
Operating Supply Voltage 1.8V
Voltage - Supply, Digital 1.8V, 3.3V
Mounting SMD
Package 128-TQFP Exposed Pad
Manufacturer Package 128-HTQFP (14x14)
Win Source Part Number 1275044-TVP5154PNPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TVP5154
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TVP5154PNPR CAD Model

Description

The TVP5154PNPR is a high-performance, low-power video decoder chip from Texas Instruments that is designed to meet the demanding requirements of video capture and playback in a variety of applications. This advanced decoder is capable of converting analog video signals into digital video data that can be processed by a wide range of video and multimedia applications.

Key Features

  • Multi-Format Support: The TVP5154PNPR supports a wide range of video formats, including NTSC, PAL, and SECAM. This makes it a versatile solution for global video applications.
  • High-Quality Video Decoding: With its advanced 10-bit ADC and 5-line comb filter, the TVP5154PNPR delivers high-quality video decoding that ensures clear and crisp images.
  • Flexible Video Outputs: The decoder provides flexible output options including ITU-R BT.656 for easy interfacing with digital video processors and other ICs.
  • Low Power Consumption: Designed for power-sensitive applications, the TVP5154PNPR operates with low power consumption, making it ideal for portable and battery-operated devices.

Applications

The TVP5154PNPR is suitable for a wide range of applications, including:

  • Security surveillance systems
  • Digital video recorders
  • Video conferencing equipment
  • Automotive infotainment systems
  • Television set-top boxes

Technical Specifications

The TVP5154PNPR boasts the following technical specifications:

  • Supply voltage: 1.8V for digital, 3.3V for analog and I/O
  • Operating temperature range: -40°C to 85°C
  • Package: 80-pin TQFP (PNP)

With its robust feature set and compliance with multiple video standards, the TVP5154PNPR from Texas Instruments is an ideal choice for developers and manufacturers looking to create high-quality video solutions. For further details and purchasing information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Digital video encoder
Need more? Email Us
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
Lowest to $6.8630
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9383 $62.8149
6+ $17.1801 $103.0806
10+ $16.6432 $166.4320
13+ $16.1064 $209.3832
17+ $15.5695 $264.6815
22+ $13.9589 $307.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess