EN
  • EN
  • DE

TVP5154APNPR

Part No TVP5154APNPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 4CH 128-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Security Systems
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 128-HTQFP (14x14)
Win Source Part Number 035451-TVP5154APNPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5154APNPR CAD Model

Description

Introducing the TVP5154APNPR from Texas Instruments

The TVP5154APNPR, brought to you by Texas Instruments, is a high-performance, low-power NTSC/PAL/SECAM 4x10-bit digital video decoder that is designed to handle the demanding requirements of video capture and playback in various applications. This advanced chip is an ideal solution for developers looking to integrate video capabilities into surveillance systems, digital video recorders, personal video recorders, and automotive vision systems.

The TVP5154APNPR is capable of converting analog composite video signals to digital component video data with impressive clarity and color fidelity. It features four high-quality 10-bit video Analog-to-Digital Converters (ADCs) that ensure the capture of crisp and clear images, even in challenging lighting conditions. With its adaptive 2D comb filter, the TVP5154APNPR effectively reduces color artifacts and dot crawl, resulting in a cleaner and more stable video output.

One of the standout features of the TVP5154APNPR is its support for multiple video inputs, allowing it to process signals from up to four independent video sources. This makes it a versatile choice for multi-camera systems where space and power consumption are at a premium. Additionally, the device boasts advanced macrovision detection and programmable video processing controls, giving developers the flexibility to tailor the video output to the specific needs of their application.

The device operates over a wide temperature range, making it suitable for deployment in various environments. Moreover, its low-power consumption ensures that it can be used in battery-powered devices without significantly impacting battery life. The TVP5154APNPR comes in a compact 80-pin TQFP package, which is conducive to space-constrained designs.

For developers and engineers seeking to incorporate reliable and high-quality video decoding capabilities into their designs, the TVP5154APNPR from Texas Instruments stands out as a top-tier choice. It delivers the performance, versatility, and reliability that Texas Instruments is known for, ensuring that end-users enjoy a superior video experience.

You May Also Be Interested in

Asahi Kasei Microsystems
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $7.0275
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8941
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2399 $50.6793
17+ $5.9405 $100.9885
27+ $5.7548 $155.3796
36+ $5.5692 $200.4912
47+ $5.3836 $253.0292
63+ $4.8266 $304.0758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess