EN
  • EN
  • DE

TVP5150AM1PBS

Part No TVP5150AM1PBS
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER VIDEO DIGITAL 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Cell Phones, PDA, Players
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 32-TQFP (5x5)
Win Source Part Number 081830-TVP5150AM1PBS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1PBS CAD Model

Description

The TVP5150AM1PBS is a high-quality, low-power NTSC/PAL/SECAM video decoder that converts analog composite video signals to digital component video. Manufactured by Texas Instruments, this integrated circuit is designed for use in a wide range of applications including surveillance systems, automotive infotainment, video capture devices, and any other multimedia system requiring video decoding capabilities.

Key Features

  • Multi-Format Support: The TVP5150AM1PBS is capable of decoding NTSC, PAL, and SECAM video formats, providing versatile solutions for global video applications.
  • Robust Synchronization: It includes advanced synchronization features that ensure stable and clear video output even under challenging signal conditions.
  • Low Power Consumption: Designed for efficiency, the decoder consumes minimal power, making it ideal for portable and battery-powered devices.
  • Digital Output: The device outputs 8-bit ITU-R BT.656 or 4:2:2 component video data, allowing for easy integration with digital processors and displays.
  • Programmable Controls: It offers various programmable controls such as brightness, contrast, saturation, hue control, and sharpness, enabling fine-tuning of the video output to match specific application requirements.
  • Macrovision Detection: The decoder can detect Macrovision copy protection in input signals, ensuring compliance with content protection standards.

Applications

  • Surveillance DVRs and Cameras
  • Automotive Rear-View Cameras and Infotainment Systems
  • Video Capture and Conversion Devices
  • Personal Video Recorders (PVRs)
  • Television Sets and Portable Media Players

Technical Specifications

The TVP5150AM1PBS operates over a wide temperature range and comes in a 32-pin TQFP package. It requires a single 3.3V supply for the analog and digital supply voltages, making it easy to integrate into existing designs. The device also features an I2C interface for communication, which simplifies system control and configuration.

With its advanced features and flexibility, the TVP5150AM1PBS from Texas Instruments stands out as a leading solution for analog video decoding in modern electronics. Its ability to deliver high-quality video in a compact and power-efficient package makes it a go-to choice for developers and manufacturers alike.

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Asahi Kasei Microsystems
Need more? Email Us
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0746 $50.3730
13+ $8.2663 $107.4619
19+ $8.0080 $152.1520
26+ $7.7497 $201.4922
34+ $7.4914 $254.7076
45+ $6.7164 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,023 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess