EN
  • EN
  • DE

TVP5150AM1MPBSREP

Part No TVP5150AM1MPBSREP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description Ultralow-Power NTSC/PAL/SECAM Video Decoder | IC VIDEO DECODER 32-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Video Decoder
Applications Cell Phones, PDA, Players
Supply Voltage , Analog 1.8V
Supply Voltage , Digital 1.8V, 3.3V
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Family Part Number TVP5150AM1
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1275036-TVP5150AM1MPBSREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1MPBSREP CAD Model

Description

The TVP5150AM1MPBSREP is an advanced video decoder from the renowned semiconductor manufacturer, Texas Instruments. Designed for flexibility and performance, this integrated circuit is part of Texas Instruments' Enhanced Product (EP) lineup, intended for mission-critical applications where operational reliability is paramount. It is especially suited for industrial, automotive, and military uses, where extended temperature ranges and long life service are required.

At the core of the TVP5150AM1MPBSREP's capabilities is its ability to convert NTSC, PAL, and SECAM video signals into a digital YCbCr 4:2:2 format. This functionality makes it an ideal solution for video capture applications in a wide array of devices, including surveillance cameras, digital video recorders, and automotive vision systems. The decoder supports composite video inputs and can automatically detect the standard of the input video format.

The device comes in a compact 32-pin TQFP package, ensuring a minimal footprint on the host PCB and making it a suitable choice for space-constrained applications. It operates over an extended temperature range, which is a testament to its reliability and robustness in harsh environments.

Key features of the TVP5150AM1MPBSREP include its two 10-bit analog-to-digital converters (ADCs), which ensure high-quality video capture, and its built-in color processing features that enhance the visual output. Additionally, the device boasts an I2C interface for easy programmability and control, allowing for seamless integration into various system architectures.

Users of the TVP5150AM1MPBSREP will benefit from Texas Instruments' support and documentation, including detailed datasheets, application notes, and design resources. This support ensures that integrating the TVP5150AM1MPBSREP into a product design is as straightforward as possible, reducing development time and accelerating time-to-market for products that require reliable video decoding capabilities.

Overall, the TVP5150AM1MPBSREP from Texas Instruments represents a robust and versatile video decoding solution that meets the stringent requirements of enhanced product applications. Its combination of performance, reliability, and support make it an excellent choice for designers seeking to incorporate high-quality video decoding into their industrial, automotive, or military projects.

You May Also Be Interested in

Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Others
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess