EN
  • EN
  • DE

TVP3010-135MGAB

Part No TVP3010-135MGAB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description PALETTE DAC, 1600 X 1280 PIXELS / Bit Digital to Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 884580-TVP3010-135MGAB
Ultra Librarian 3D Model Ultra Librarian TVP3010-135MGAB CAD Model

Description

The TVP3010-135MGAB is a high-performance video interface palette from Texas Instruments, renowned for its capability to handle high-resolution, true-color graphics in a variety of digital display applications. This device is designed to meet the rigorous demands of advanced video display systems, making it an ideal choice for designers looking to enhance the visual performance of their products.

Key Features

  • High-Quality Color Palette: The device offers a 256-entry color palette, each entry with a 24-bit color depth, allowing for a wide range of colors and smooth gradients, perfect for high-definition imaging.
  • Advanced Memory Interface: Equipped with a memory interface that supports high-speed VRAM, the TVP3010-135MGAB provides efficient access to frame buffer data, ensuring seamless video playback and crisp image quality.
  • Programmable Pixel Clock: The pixel clock is programmable up to 135MHz, which enables support for a variety of display resolutions, including those required for high-definition video.
  • Flexible Input/Output: It accepts digital RGB inputs and outputs analog RGB signals, making it compatible with a broad range of video sources and display devices.
  • Integrated DAC: The built-in digital-to-analog converter (DAC) ensures precise conversion from digital signals to analog, maintaining the integrity and quality of the displayed images.

Applications

The TVP3010-135MGAB is suitable for a multitude of applications that require high-resolution, true-color video display. It can be used in:

  • Desktop and laptop computers
  • Professional video editing and playback systems
  • High-definition television sets
  • Video game consoles
  • Medical imaging equipment

Technical Specifications

Parameter Value
Resolution Up to 135MHz pixel clock
Color Depth 24-bit (16.7 million colors)
Interface VRAM
Input Digital RGB
Output Analog RGB
Package 160-PQFP

With its robust feature set and Texas Instruments' commitment to quality, the TVP3010-135MGAB is a versatile and reliable choice for any high-end video display application.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess