EN
  • EN
  • DE

TUSB8042RGCT

Part No TUSB8042RGCT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB HUB CONTROLLER 64VQFN  /  USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 3.0
Voltage - Supply 1.1V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number TUSB8042
Other Names TUSB8042RGCT,296-47475-6,296-47475-2,296-47475-1
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261642-TUSB8042RGCT
Ultra Librarian 3D Model Ultra Librarian TUSB8042RGCT CAD Model

Description

Product Overview: TUSB8042RGCT by Texas Instruments

The TUSB8042RGCT is a high-performance, market-leading USB 3.0 hub controller from Texas Instruments that offers seamless connectivity and extended functionality for various USB-enabled devices. This advanced integrated circuit is designed to support up to four downstream ports, providing a versatile solution for expanding USB capabilities in consumer electronics, computing devices, and industrial applications.

Key Features

  • USB 3.0 Compliance: The TUSB8042RGCT conforms to the SuperSpeed USB 3.0 specification, ensuring fast data transfer rates of up to 5 Gbps.
  • Multiple Downstream Ports: With four downstream ports, this hub controller can manage multiple devices simultaneously, making it ideal for systems that require additional USB ports.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a wide range of device interoperability.
  • Efficient Power Management: The device features efficient power management options, including individual port power control and over-current protection.
  • Configurability: The hub controller can be configured either through pin strapping or via an I2C interface, providing flexibility for different use cases and system requirements.
  • Robust Design: The TUSB8042RGCT is designed to withstand electrostatic discharge (ESD) events, enhancing the durability and longevity of the device.

Applications

The versatility of the TUSB8042RGCT makes it suitable for a broad array of applications, including:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hubs
  • Port replicators
  • Home entertainment systems
  • Industrial control equipment

Technical Specifications

The TUSB8042RGCT is offered in a 64-pin VQFN (RGCT) package, providing a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial environments. The device also supports battery charging specifications, which is an essential feature for modern portable electronics.

For designers and engineers looking to integrate USB 3.0 hub functionality into their products, the TUSB8042RGCT from Texas Instruments represents a reliable and efficient solution backed by the quality and support TI is known for.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5948 $58.3792
9+ $11.9752 $107.7768
13+ $11.6010 $150.8130
18+ $11.2268 $202.0824
24+ $10.8526 $260.4624
31+ $9.7299 $301.6269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess