EN
  • EN
  • DE

TUSB544IRNQR

Part No TUSB544IRNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB TYPE C 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x4)
Family Name TUSB544
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50179-1, 296-50179-2, 296-50179-6, TUSB544IRNQR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937889-TUSB544IRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB544IRNQR CAD Model

Description

The TUSB544IRNQR from Texas Instruments is a high-performance USB redriver designed to enhance signal quality in USB systems. This advanced redriver is part of the Texas Instruments USB signal conditioning product line, which aims to provide solutions for improving signal integrity in various applications.

Key Features

  • USB 3.1 Gen 2 Support: The TUSB544IRNQR supports data rates up to 10 Gbps, making it compatible with the latest USB 3.1 Gen 2 standards for high-speed data transfer.
  • Adjustable Equalization: It features programmable equalization, allowing for optimization of performance over a variety of physical media by reducing inter-symbol interference.
  • Channel Configuration: The device offers a 2:1 multiplexer/demultiplexer configuration, providing design flexibility for various USB applications.
  • Low Power Consumption: Designed for efficiency, the redriver consumes low power, making it suitable for battery-powered devices.
  • I2C Support: The TUSB544IRNQR includes an I2C interface, enabling easy configuration and control of the redriver's settings.
  • Small Form Factor: Packaged in a small, space-saving 3.5mm x 9mm QFN, it is ideal for compact systems where board space is at a premium.

Applications

The TUSB544IRNQR is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Smartphones and tablets
  • Docking stations
  • Monitors and displays with USB interfaces
  • USB hubs and peripherals

Product Summary

The TUSB544IRNQR is a robust solution for system designers looking to enhance USB signal integrity in their products. With its support for USB 3.1 Gen 2 speeds, programmable equalization, and low power consumption, it is an ideal choice for a wide range of high-speed USB applications. Texas Instruments' commitment to quality and performance is evident in this reliable and flexible USB redriver.

You May Also Be Interested in

Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7633 $54.3431
16+ $6.3699 $101.9184
25+ $6.1708 $154.2700
34+ $5.9718 $203.0412
44+ $5.7727 $253.9988
58+ $5.1755 $300.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess