EN
  • EN
  • DE

TUSB501DRFR

Part No TUSB501DRFR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 1CH 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications USB 3.0
Data Rate (Max) 5Gbps
Number of Channels 1
Delay Time 290ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 43.8mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-WSON (2x2)
Win Source Part Number 143532-TUSB501DRFR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB501DRFR CAD Model

Description

Overview of TUSB501DRFR by Texas Instruments

The TUSB501DRFR is a high-performance, adaptive USB 3.1 Gen 1 redriver from Texas Instruments designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, thus maximizing system link performance. This compact and efficient device is ideal for improving signal integrity in applications such as desktop and laptop computers, tablets, docking stations, and other consumer electronics that require high-speed data transmission over USB connections.

Key Features

  • Signal Quality Enhancement: The TUSB501DRFR employs adaptive equalization and programmable de-emphasis levels to optimize signal quality over various physical media, reducing bit error rates and enhancing overall performance.
  • Compatibility: It supports SuperSpeed USB 3.1 Gen 1 at 5 Gbps data rate, ensuring compatibility with existing USB systems, peripherals, and cables.
  • Low Power Consumption: Designed with power efficiency in mind, it features low active and idle power states, contributing to the energy-saving requirements of modern electronic devices.
  • Small Form Factor: Available in a small and thin 12-pin QFN package (2.5mm x 4.5mm), the TUSB501DRFR is suitable for space-constrained applications.

Applications

  • Computers and Peripherals
  • Consumer Electronics
  • Mobile Devices and Accessories
  • Docking Stations
  • USB Hubs and Port Replicators

Technical Specifications

  • Package: 12-pin QFN (2.5mm x 4.5mm)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V ±10%
  • Standards Compliance: USB 3.1 Gen 1

The TUSB501DRFR is a testament to Texas Instruments' commitment to providing innovative solutions that enhance connectivity and performance. By integrating this redriver into your design, you can ensure reliable, high-speed data transfers while maintaining signal integrity, even over longer cable lengths or through connectors with higher levels of signal loss.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4498 $50.7430
85+ $1.1896 $101.1160
135+ $1.1524 $155.5740
180+ $1.1152 $200.7360
235+ $1.0780 $253.3300
315+ $0.9665 $304.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess