EN
  • EN
  • DE

TUSB3200CPAHG4

Part No TUSB3200CPAHG4
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description USB Streaming Controller STC | IC USB STREAMING CNTRLR 52-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Applications USB Streaming Controller
Core Processor 8052
Program Memory Type ROM (4kB)
Controller Series TUSB
Date RAM Size 8.25K x 8
Interface I2C, USB
The number of I/O 2
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 52-TQFP
Supplier Device Package 52-TQFP
Family Part Number TUSB3200
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1274980-TUSB3200CPAHG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB3200CPAHG4 CAD Model

Description

TUSB3200CPAHG4 USB Streaming Controller

The TUSB3200CPAHG4 is a versatile USB streaming controller from the renowned manufacturer Texas Instruments. Designed to provide a seamless interface between universal serial bus (USB) and various data formats, this device is ideal for applications requiring high-speed data transfer and efficient communication protocols.

Key Features:

  • USB 2.0 Compliant: The TUSB3200CPAHG4 adheres to the USB 2.0 specification, ensuring compatibility with a wide range of devices and systems.
  • Programmable: It features a programmable endpoint configuration that allows for customization to meet specific application requirements.
  • Data Transfer: This controller supports isochronous and bulk data transfer modes, making it suitable for audio, video, and other time-sensitive data applications.
  • Integrated PHY: With an integrated physical layer (PHY), the device ensures reliable data transmission and reception over USB connections.
  • Flexible Interface: The TUSB3200CPAHG4 offers a flexible interface that can be connected to a variety of digital audio and video sources.

Applications:

The TUSB3200CPAHG4 is widely used in various applications, such as:

  • USB audio and MIDI interfaces
  • USB-based streaming video devices
  • High-speed data logging and acquisition systems
  • Interactive communication devices

Technical Specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 80-TQFP (CPA)
  • RoHS Compliant

With its robust design and advanced features, the TUSB3200CPAHG4 from Texas Instruments stands out as a top choice for developers and engineers looking to integrate USB functionality into their projects. Whether it's for professional audio equipment, high-definition video streaming, or other high-speed data transfer applications, this USB streaming controller is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 961 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess