EN
  • EN
  • DE

TUSB319IDRFRQ1

Part No TUSB319IDRFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PD CTLR USB TYPE-C 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB, Type-C Controller PMIC 8-WSON (2x2)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TUSB319
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45436-6, -296-45436-1-ND, TUSB319IDRFRQ1-ND, 296-45436-2, 296-45436-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937886-TUSB319IDRFRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB319IDRFRQ1 CAD Model

Description

The TUSB319IDRFRQ1 from Texas Instruments is a highly integrated USB Type-C port controller that is designed to simplify the implementation of USB Type-C ports in various applications. This advanced controller is part of Texas Instruments' extensive interface portfolio, which is known for providing reliable and efficient solutions for data connectivity.

The TUSB319IDRFRQ1 is specifically engineered for the automotive industry and is AEC-Q100 qualified, ensuring it meets the stringent requirements for automotive applications. It supports the USB Type-C specification and provides a range of features that make it an ideal choice for in-vehicle infotainment systems, automotive charging ports, and other automotive connectivity solutions.

With its robust design, the TUSB319IDRFRQ1 can handle the USB Type-C plug orientation detection and automatically adjust the configuration of the USB data lines. This feature ensures that the connected devices are always properly aligned, regardless of how the plug is inserted. Moreover, the controller supports both Downstream Facing Port (DFP) and Upstream Facing Port (UFP) modes, giving manufacturers the flexibility to design versatile USB systems.

The device also includes an integrated VCONN power switch, which supplies power to the electronically marked cables' (e-marker) active components, such as the configuration channel (CC) logic. This integration simplifies the design and reduces the bill of materials for system designers.

The TUSB319IDRFRQ1 is available in a compact, space-saving 12-pin QFN package, making it suitable for applications where PCB space is at a premium. Additionally, the device operates over a wide temperature range, which is critical for automotive applications that must function reliably in various environmental conditions.

In summary, the TUSB319IDRFRQ1 is a versatile and robust USB Type-C port controller that is designed to meet the demands of the automotive industry. Its integration of key features and compliance with automotive standards make it an excellent choice for manufacturers looking to incorporate USB Type-C connectivity in their products.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4983 $52.4643
49+ $2.0499 $100.4451
76+ $1.9859 $150.9284
105+ $1.9218 $201.7890
135+ $1.8577 $250.7895
181+ $1.6656 $301.4736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess