EN
  • EN
  • DE

TUSB2551PWR

Part No TUSB2551PWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ADVANCED UNIVERSAL SERIAL BUS TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/3
Duplex Half
Receiver Hysteresis 200mV
Data Rate 1.5Mbps
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1274978-TUSB2551PWR
Manufacturer Homepage www.ti.com
Family Name TUSB2551
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB2551PWR CAD Model

Description

Texas Instruments TUSB2551PWR USB 2.0 Transceiver

The TUSB2551PWR is a cutting-edge USB 2.0 transceiver chip designed by the renowned semiconductor company, Texas Instruments. This high-performance integrated circuit is specifically engineered to provide a flexible and robust interface solution for USB 2.0 communications. It is an essential component for developers and manufacturers who require a reliable USB interface for their applications.

With its compact PW package, the TUSB2551PWR is particularly suited for space-constrained applications, ensuring that even the most compact devices can benefit from its advanced features without compromising on performance. The device is designed to support high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes, making it highly versatile for a wide range of USB-enabled devices.

The TUSB2551PWR integrates several features that facilitate ease of use and enhance functionality. It includes an on-chip 1.8V LDO regulator, which simplifies power management by allowing the device to be powered directly from a 3.3V supply. Moreover, it comes with built-in charge pump circuits that eliminate the need for an external 5V supply, further reducing the overall component count and system cost.

Another notable feature of the TUSB2551PWR is its USB Battery Charging Specification 1.1 support, which enables the charging of connected devices at an optimal rate. This is particularly beneficial for portable electronics that rely on USB for charging. The device is also equipped with an Otg Transceiver, which provides On-The-Go (OTG) capabilities, allowing it to switch between host and device roles as needed.

For designers concerned about electrostatic discharge (ESD) protection, the TUSB2551PWR includes integrated ESD protection circuitry, safeguarding the USB data lines from potential damage due to static electricity. This feature ensures long-term reliability and stability in a variety of operating environments.

In summary, the TUSB2551PWR from Texas Instruments represents a highly-integrated and feature-rich USB 2.0 transceiver solution that is ideal for developers seeking to incorporate USB functionality into their products with minimal design complexity and enhanced performance.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5783 $55.2405
80+ $1.2951 $103.6080
120+ $1.2546 $150.5520
165+ $1.2141 $200.3265
215+ $1.1737 $252.3455
290+ $1.0522 $305.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess