EN
  • EN
  • DE

TUSB2551ARGT

Part No TUSB2551ARGT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841167-TUSB2551ARGT
Ultra Librarian 3D Model Ultra Librarian TUSB2551ARGT CAD Model

Description

The TUSB2551ARGT is a cutting-edge USB 2.0 High-Speed Transceiver from the renowned semiconductor manufacturer, Texas Instruments. This advanced chip is designed to serve as an interface between a USB host or On-The-Go (OTG) device and the physical USB bus, providing a seamless and efficient connectivity solution for a wide range of applications.

Key Features

  • USB 2.0 Compliance: The TUSB2551ARGT fully complies with the USB 2.0 standard, ensuring high-speed data transfers at up to 480 Mbps.
  • Integrated PHY: With an integrated Physical Layer (PHY) transceiver, the chip offers robust signal quality and simplifies the design process for system designers.
  • OTG Support: The device supports USB On-The-Go, allowing USB devices to communicate directly without requiring a host computer.
  • Flexible Power Management: It features multiple power management options, including support for both bus-powered and self-powered configurations.
  • Enhanced ESD Protection: The transceiver is equipped with built-in electrostatic discharge (ESD) protection, safeguarding the device from common electrostatic threats.

Applications

The TUSB2551ARGT is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Digital Cameras
  • Personal Digital Assistants (PDAs)
  • GPS Units
  • Peripheral Devices for PCs and Laptops

Technical Specifications

The device is housed in a compact QFN-24 package, making it suitable for space-constrained applications. It operates over a wide temperature range, accommodating various environmental conditions. The TUSB2551ARGT also includes an integrated 1.8V voltage regulator, reducing the need for external components and simplifying the overall system design.

Ordering Information

For those interested in incorporating the TUSB2551ARGT into their designs, it is available for order through Texas Instruments' official distributors. Detailed datasheets, reference designs, and technical support are accessible to ensure a smooth integration process.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4848 $51.9680
85+ $1.2183 $103.5555
130+ $1.1803 $153.4390
180+ $1.1422 $205.5960
230+ $1.1041 $253.9430
305+ $0.9899 $301.9195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess