EN
  • EN
  • DE

TUSB2077APT

Part No TUSB2077APT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 7-PORT USB HUB 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 081827-TUSB2077APT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2077APT CAD Model

Description

The TUSB2077APT from Texas Instruments is a highly integrated USB hub controller that complies with the Universal Serial Bus (USB) Specification Rev 2.0 and works up to the 480 Mbps limit of High-Speed USB. This versatile device is designed to manage up to seven downstream ports, providing a cost-effective and compact solution for expanding USB capabilities in a variety of consumer, commercial, and industrial applications.

Key Features:

  • Multiple Downstream Ports: The TUSB2077APT supports seven downstream ports, which significantly increases the number of USB devices that can be connected to a host system.
  • High-Speed Data Transfer: With compliance to USB 2.0, the device is capable of handling high-speed data transfer rates of up to 480 Mbps.
  • Integrated Transceivers: Each of the seven downstream ports has an integrated USB transceiver, ensuring reliable communication with connected devices.
  • Overcurrent Protection: The device features overcurrent protection for each downstream port, enhancing the safety of your USB connections and extending the life of the hub and connected devices.
  • Pin Configuration: The TUSB2077APT is available in a 48-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface-mount technology and conserves board space.
  • Power Management: It offers versatile power management options, including global or individual port power-down capabilities, to help conserve energy when ports are not in use.

Applications:

The TUSB2077APT is ideal for a wide range of applications, including:

  • Desktop and notebook computers
  • USB docking stations
  • Monitors with integrated USB hubs
  • Peripheral sharing devices
  • Embedded systems

Conclusion:

With its high port count, high-speed data transfer capabilities, and robust protection features, the TUSB2077APT is an excellent choice for designers looking to add USB connectivity to their projects. Its compact form factor and comprehensive feature set make it a versatile component that meets the demands of a wide array of USB-enabled devices.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Lowest to $19.3266
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1736 $50.2152
17+ $5.8861 $100.0637
27+ $5.7021 $153.9567
37+ $5.5182 $204.1734
47+ $5.3342 $250.7074
63+ $4.7824 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess