EN
  • EN
  • DE

TUSB2040

Part No TUSB2040
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-PORT HUB FOR THE UNIVERSAL SERIAL BUS WITH OPTIONAL SERIAL EEPROM INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274970-TUSB2040
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2040 CAD Model

Description

The TUSB2040 from Texas Instruments is a versatile and efficient USB hub controller integrated circuit designed to expand a single USB port into four additional ports. This product is ideal for applications requiring multiple USB connections, such as desktop computers, docking stations, monitors, and many other peripherals where USB expansion is necessary.

Key Features:

  • USB Interface: The TUSB2040 is compliant with the USB 2.0 specification, offering full-speed (12 Mbps) USB connectivity for up to four devices.
  • Port Expansion: It effectively converts one upstream port to four downstream ports, which can be used for connecting various USB devices simultaneously.
  • Integrated Transceivers: The device includes onboard transceivers for each of its four downstream ports, ensuring reliable communication with connected USB devices.
  • Overcurrent Protection: Each downstream port is equipped with individual overcurrent protection, safeguarding connected devices from potential power issues.
  • Power Management: The TUSB2040 supports both self-powered and bus-powered modes, providing flexibility in different usage scenarios and system configurations.
  • Plug-and-Play Functionality: The controller is designed for seamless integration and does not require any driver installation for the end-user, offering a true plug-and-play experience.

Applications:

The TUSB2040 is suitable for a wide range of applications, including, but not limited to:

  • Desktop and laptop computers
  • USB docking stations
  • Monitors with built-in USB hubs
  • Peripheral sharing devices
  • Printers and multi-function printers with USB connectivity

Technical Specifications:

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides. These documents provide in-depth information on electrical characteristics, pin configurations, timing diagrams, and more to ensure proper integration and optimal performance of the TUSB2040 in their designs.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess