EN
  • EN
  • DE

TUSB1064RNQT

Part No TUSB1064RNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB-C 10GBPS ALT MODE UFP MUX / Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications USB Type C
Data Rate (Max) 10Gbps
Number of Channels 2
Delay Time 10.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1064
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TUSB1064RNQT-ND,296-49111-2,296-49111-1,296-49111-6
Standard Package 250
Win Source Part Number 1014436-TUSB1064RNQT
Ultra Librarian 3D Model Ultra Librarian TUSB1064RNQT CAD Model

Description

The TUSB1064RNQT is a cutting-edge signal conditioning retimer designed by Texas Instruments to enhance the performance and reliability of USB data transmission. This advanced integrated circuit is engineered to provide signal equalization and retiming for USB Type-C and USB Standard-A connections, ensuring high-speed data transfer with minimal signal degradation over long cable distances.

Key Features

  • USB 3.2 Compatibility: The device supports SuperSpeed USB 10 Gbps (USB 3.2 Gen 2) data rates, ensuring rapid data transfer and backward compatibility with previous USB standards.
  • Enhanced Signal Integrity: It includes adaptive equalization and output de-emphasis, which compensates for inter-symbol interference (ISI) and reduces bit error rates, thus improving the overall signal quality.
  • Low Power Consumption: Designed for power efficiency, the TUSB1064RNQT operates with reduced power consumption, making it suitable for portable and battery-powered applications.
  • Integrated Clock Recovery: The device features an on-chip clock data recovery (CDR) circuit for each channel, which helps to recover the embedded clock from the incoming data stream and retime the data accordingly.
  • Flexible I/O Connectivity: It supports both USB Type-C and USB Standard-A connections, providing designers with the flexibility to incorporate the retimer into a wide range of applications.
  • Small Form Factor: The compact QFN package allows for space-saving designs, essential for modern electronics where board real estate is at a premium.

Applications

The TUSB1064RNQT is ideal for a variety of applications that require reliable high-speed data transfer. These include:

  • Consumer electronics such as laptops, desktops, and docking stations
  • Data centers and server farms where extended cable lengths are common
  • Industrial equipment requiring robust data communication
  • Telecommunication systems where signal integrity is critical

With its robust feature set and Texas Instruments' reputation for quality, the TUSB1064RNQT is a top choice for designers looking to enhance USB connectivity in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5255 $55.2550
23+ $4.5337 $104.2751
35+ $4.3921 $153.7235
48+ $4.2504 $204.0192
61+ $4.1087 $250.6307
82+ $3.6837 $302.0634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess