EN
  • EN
  • DE

TUSB1002AIRGET

Part No TUSB1002AIRGET
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/1 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/1 Driver - USB 3.2 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name TUSB1002
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TUSB1002AIRGETDKR, 296-TUSB1002AIRGETTR, TUSB1002AIRGET-ND, 296-TUSB1002AIRGETCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937873-TUSB1002AIRGET
Ultra Librarian 3D Model Ultra Librarian TUSB1002AIRGET CAD Model

Description

The TUSB1002AIRGET by Texas Instruments is a cutting-edge dual-channel USB 3.2 Gen 1 transceiver designed to meet the connectivity needs of modern electronic devices. This high-performance integrated circuit provides two SuperSpeed USB channels capable of up to 5 Gbps data rate per channel, making it an ideal solution for applications requiring fast data transfer, such as external storage devices, docking stations, monitors, and various consumer electronics.

Key Features

  • Dual-Channel Support: Equipped with two USB 3.2 Gen 1 channels, the TUSB1002AIRGET supports simultaneous bidirectional data transfer, maximizing throughput and efficiency.
  • High-Speed Data Transfer: With a data rate of up to 5 Gbps per channel, this transceiver ensures rapid data exchange, which is essential for video streaming, file transfers, and other bandwidth-intensive tasks.
  • Enhanced Signal Quality: The device includes built-in features such as adaptive equalization, input threshold adjustments, and output de-emphasis, which contribute to improved signal integrity and robust performance over long cable lengths.
  • Low Power Consumption: Designed with energy efficiency in mind, the TUSB1002AIRGET minimizes power consumption, making it suitable for battery-powered applications and contributing to the overall energy efficiency of the system.
  • Compatibility: The transceiver is compatible with the USB 3.1 Gen 1 and legacy USB standards, ensuring seamless integration with existing and new USB host and device architectures.

Applications

The TUSB1002AIRGET is versatile and can be used in a wide range of applications, including:

  • External Hard Drives and Solid-State Drives (SSDs)
  • Desktop and Laptop Docking Stations
  • USB Hubs and Port Replicators
  • Monitors with USB Connectivity
  • High-Definition Cameras and Video Equipment
  • Consumer Electronics and Multimedia Devices

Overall, the TUSB1002AIRGET from Texas Instruments represents a blend of performance, power efficiency, and versatility, making it an excellent choice for designers and manufacturers looking to enhance their USB-enabled products with superior data transfer capabilities.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9226 $52.6068
42+ $2.3981 $100.7202
65+ $2.3231 $151.0015
89+ $2.2482 $200.0898
116+ $2.1733 $252.1028
154+ $1.9484 $300.0536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,640 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess