EN
  • EN
  • DE

TUSB1002AIRGER

Part No TUSB1002AIRGER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2/0 Driver - USB 3.2 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name TUSB1002
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937872-TUSB1002AIRGER
Ultra Librarian 3D Model Ultra Librarian TUSB1002AIRGER CAD Model

Description

Product Overview: TUSB1002AIRGER by Texas Instruments

The TUSB1002AIRGER is a high-performance, standalone USB 3.2 Gen 1 dual-channel redriver from the reputable Texas Instruments. Designed to enhance signal quality by performing equalization on deteriorated input signal, the TUSB1002AIRGER breathes new life into signals affected by long cable lengths and PCB signal loss, ensuring high-speed data integrity.

This advanced redriver supports up to 5 Gbps data rate for SuperSpeed USB communication while being backward compatible with USB 2.0 and 1.1 standards. The device is fine-tuned for operation over a wide variety of high-speed interfaces, which makes it ideal for applications in computing, consumer electronics, and mobile devices that require robust signal quality for maximum performance.

Key Features:

  • Data Rate: The dual-channel redriver supports up to 5 Gbps for USB 3.2 Gen 1.
  • Equalization: Integrated equalization settings can be configured to optimize performance over various physical mediums.
  • Channel Configuration: Dual-channel operation allows for simultaneous bidirectional data flow.
  • Backward Compatibility: Ensures interoperability with older USB standards, such as USB 2.0 and 1.1.
  • Low Power: The TUSB1002AIRGER is designed for low-power consumption, enhancing battery life in portable applications.
  • Package: Housed in a small form factor, the 24-pin QFN package allows for space-saving on PCB designs.

Applications:

  • Desktop and Laptop Computers
  • Smartphones and Tablets
  • Digital Cameras and Video Recorders
  • USB Hubs, Docking Stations, and Monitors
  • USB Active Cables and Extensions

The TUSB1002AIRGER is a testament to Texas Instruments' commitment to delivering high-quality, reliable components for the modern market's connectivity needs. With its advanced features and robust design, it stands as a critical component for enhancing USB signal quality across a range of electronic devices and systems.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5766 $51.5320
48+ $2.1142 $101.4816
74+ $2.0481 $151.5594
101+ $1.9820 $200.1820
131+ $1.9160 $250.9960
175+ $1.7178 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,890 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess