EN
  • EN
  • DE

TSS400CFN-S1

Part No TSS400CFN-S1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description uPOWER PROGRAMMABLE HIGH-PRECISION SENSOR SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274862-TSS400CFN-S1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSS400CFN-S1 CAD Model

Description

Texas Instruments TSS400CFN-S1

The TSS400CFN-S1 is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of applications in the electronics industry. This versatile chip is part of Texas Instruments' commitment to providing innovative solutions that enhance performance and reliability in electronic systems.

At the heart of the TSS400CFN-S1 is its robust functionality that makes it suitable for high-precision tasks. It is commonly used in sensor interfacing, data acquisition systems, and other applications that require accurate signal processing. The IC's design ensures that it can operate reliably under various conditions, making it a preferred choice for designers looking for a dependable component.

The TSS400CFN-S1 boasts a compact form factor, which allows it to be easily integrated into space-constrained designs without compromising on performance. Its low power consumption is another key feature, ensuring that devices utilizing this IC can maintain energy efficiency, which is especially important in battery-powered applications.

Texas Instruments has equipped the TSS400CFN-S1 with advanced technology that provides excellent stability and precision. This makes the chip ideal for critical applications where accuracy is paramount. The IC's high level of integration reduces the need for external components, which simplifies the design process and can lead to cost savings in both materials and assembly.

The TSS400CFN-S1 also offers compatibility with various communication protocols, allowing for seamless integration with other components and systems. This flexibility is invaluable in today's rapidly evolving technological landscape, where interoperability is a key factor in the success of electronic products.

In summary, the Texas Instruments TSS400CFN-S1 is a powerful and versatile IC that provides designers with a reliable and efficient solution for a multitude of electronic applications. Its combination of performance, compact size, and energy efficiency makes it an excellent choice for forward-thinking engineers looking to create innovative and competitive products.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess