EN
  • EN
  • DE

TSC2003EVM

Part No TSC2003EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MODULE FOR TSC2003
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features TSC2003 Touch Screen Controller Interface Evaluation Board
Manufacturer Texas Instruments
Package Box
Part Status Obsolete
Family Name TSC2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -TSC2003EVM-NDR, 296-21196, 296-21196-NDR, -296-21196-ND, -296-21196
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937658-TSC2003EVM
Ultra Librarian 3D Model Ultra Librarian TSC2003EVM CAD Model

Description

Product Overview: TSC2003EVM - Texas Instruments

The TSC2003EVM is an evaluation module designed by Texas Instruments to showcase the capabilities and features of the TSC2003, a resistive touch screen controller that incorporates a 12-bit analog-to-digital converter (ADC) and a versatile I²C interface.

Key Features

  • High-Resolution ADC: The TSC2003 features a 12-bit ADC for precise touch location detection, ensuring accurate and responsive touch interactions.
  • I²C Interface: With the I²C serial interface, the TSC2003 allows for easy communication with microprocessors and microcontrollers, facilitating integration with a wide range of products.
  • Low Power Consumption: Designed for power-sensitive applications, the TSC2003 offers a low-power mode, reducing power consumption and extending battery life in portable devices.
  • Flexible Configuration: The TSC2003 provides multiple power-down features and configurable conversion modes, allowing designers to tailor the touch screen controller to their specific needs.
  • Onboard Temperature Measurement: In addition to touch detection, the TSC2003 can measure temperature, providing additional functionality for system monitoring.

Applications

The TSC2003EVM is ideal for evaluating the TSC2003 in a variety of applications, including:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Instrumentation
  • Point-of-Sale (POS) Machines
  • Industrial Controls

Package Contents

The TSC2003EVM package includes:

  • TSC2003 Evaluation Module
  • Comprehensive Documentation
  • Software for Demonstration and Testing

With its comprehensive feature set and flexible interface options, the TSC2003EVM from Texas Instruments offers developers and engineers a robust platform for developing and testing touch screen solutions. Whether for consumer electronics or industrial applications, the TSC2003EVM provides the tools necessary for efficient and effective evaluation of the TSC2003 touch screen controller.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.6667 $76.6667
2+ $74.2709 $148.5418
3+ $71.8750 $215.6250
4+ $69.4792 $277.9168
5+ $62.2917 $311.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess