Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type P-Channel MOSFET
Voltage - Supply 4.5V ~ 13.2V
Logic Voltage - VIL, VIH 1.607V, 1.615V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number MIC44F19
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350564-MIC44F19YMME-TR
Ultra Librarian 3D Model Ultra Librarian MIC44F19YMME-TR CAD Model

Description

Microchip Technology MIC44F19YMME-TR

The MIC44F19YMME-TR is a high-performance, integrated power switch designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to provide an efficient and reliable solution for power distribution and management in a wide range of electronic applications.

Key Features

  • High-Side Switch: The MIC44F19YMME-TR is a high-side power distribution switch, which means it connects the load to the power supply from the positive side. This configuration helps in minimizing power loss and provides better protection for the load.
  • Integrated Charge Pump: The device features an internal charge pump that ensures the gate of the internal MOSFET is adequately driven, enabling it to handle high-side switching with ease.
  • Current Limiting: To prevent damage from overcurrent conditions, the MIC44F19YMME-TR incorporates current limiting functionality. This feature enhances the safety and longevity of both the switch and the system it protects.
  • Thermal Shutdown: Safety is further reinforced with a thermal shutdown mechanism that prevents overheating, ensuring the device operates within safe temperature ranges.
  • Fast Response Time: The switch reacts quickly to fault conditions, providing rapid protection against short circuits and overloads.
  • Low Power Consumption: Designed for efficiency, the MIC44F19YMME-TR boasts low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Adjustable Current Limit: Users can adjust the current limit to match the requirements of their specific application, offering flexibility and customization.

Applications

The MIC44F19YMME-TR is versatile and can be used in a variety of electronic systems, including:

  • USB hubs and peripherals
  • Portable devices
  • Industrial controls
  • Hot-swap applications

Available in a compact MM (Micro Module) package, the MIC44F19YMME-TR is designed for space-constrained environments, providing a high level of integration without sacrificing performance. Its robust design and comprehensive protection features make it a reliable choice for managing power in your electronic designs.

With Microchip Technology's commitment to quality and support, the MIC44F19YMME-TR is not just a component; it's a dependable part of your power management solution.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC426EOA713
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
Need more? Email Us
ECAD model for LM5100AMR/NOPB
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89163FBEAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for TC4426VUA
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for SN75372PE4
Infineon Technologies
3-PHASE-BRIDGE DRIVER
Need more? Email Us
ECAD model for IRS2330JTRPBF
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $4.3152
ECAD model for MIC4420YMM-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention