EN
  • EN
  • DE

TSB43AA22PDT

Part No TSB43AA22PDT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CONTROLLER 128 TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394a-2000, OHCI, FireWire, i.LINK
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 048322-TSB43AA22PDT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSB43AA22PDT CAD Model

Description

The TSB43AA22PDT is a high-performance integrated circuit from Texas Instruments designed for applications requiring IEEE 1394 (FireWire) communication capabilities. This device is part of Texas Instrument's extensive range of interface solutions, catering to the needs of high-speed serial bus protocols.

Key Features

  • IEEE 1394-1995 Compliant: The TSB43AA22PDT adheres to the IEEE 1394-1995 standard for high-speed serial bus architecture, ensuring compatibility with a wide range of FireWire devices and systems.
  • Two Cable Ports: Equipped with two cable ports, it can support a 100/200/400 Mbps transfer rate, making it versatile for various data-intensive applications.
  • Integrated PHY and Link Layers: This integrated device includes both the physical (PHY) layer and the link layer, which are necessary for IEEE 1394 data transmission, reducing external component requirements and simplifying design.
  • Deep FIFOs: To manage data flow efficiently, the TSB43AA22PDT features deep FIFOs (First In, First Out memory queues) for isochronous and asynchronous data transfers.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for portable and power-sensitive applications.

Applications

The TSB43AA22PDT is suitable for a wide range of applications, including but not limited to:

  • Digital video camcorders and VCRs
  • External storage devices
  • Printers and scanners
  • Digital cameras
  • PC peripherals
  • Consumer electronics

Technical Specifications

At the core of the TSB43AA22PDT are several technical specifications that define its performance:

  • Package Type: 80-TQFP
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V ± 0.3V
  • Power Down and Sleep Modes
  • Programmable Arbiter

Conclusion

The TSB43AA22PDT from Texas Instruments represents a reliable and efficient solution for designers looking to integrate IEEE 1394 capabilities into their products. With its high-speed data transfer rates, integrated PHY and link layers, and low power consumption, this device is an excellent choice for a multitude of modern multimedia and storage applications.

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess