EN
  • EN
  • DE

TSB42AA4

Part No TSB42AA4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description IEEE 1394 A CONSUMER ELECTRONICS LINK LAYER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274628-TSB42AA4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB42AA4 CAD Model

Description

The Texas Instruments TSB42AA4 is a highly integrated device designed to provide a complete IEEE 1394a-2000 solution with four cable ports. This advanced transceiver/arbiter is ideal for applications requiring high-speed serial bus communications, commonly found in consumer electronics, computer peripherals, and automotive entertainment systems. The TSB42AA4 is designed to interface seamlessly with a Link Layer Controller (LLC) for a complete IEEE 1394 function.

Key Features

  • Compliant with IEEE 1394a-2000 standards.
  • Supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s.
  • Four fully compliant cable ports with integrated 110Ω cable transceivers and cable power regulators.
  • Enhanced power management features including powered-down features and sleep mode.
  • On-chip arbiter that supports tree topology with guaranteed fairness, including isochronous transfers.
  • Connectivity support for up to 63 nodes in a daisy-chain configuration.
  • Programmable arbitration timeouts.
  • Built-in PHY-diagnostic capabilities for system debugging and verification.
  • Low-power CMOS technology.
  • Available in a 64-pin TQFP (Thin Quad Flat Package).

Applications

The TSB42AA4 is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Digital video camcorders and VCRs.
  • PC peripherals such as hard drives, printers, and scanners.
  • Consumer electronic devices like digital cameras, audio devices, and televisions.
  • Automotive audio, video, and navigation systems.
  • Industrial control systems requiring high-speed data transfer.

Technical Specifications

The TSB42AA4 provides robust performance and reliability for systems requiring IEEE 1394 connectivity. Its technical specifications ensure that it can handle the demands of high-speed data communication with ease, making it an excellent choice for designers looking to implement IEEE 1394a-2000 in their products.

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess