EN
  • EN
  • DE

TSB41LV01PAP

Part No TSB41LV01PAP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ONE PORT PHY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number TSB41
Standard Package 160 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 382085-TSB41LV01PAP
Ultra Librarian 3D Model Ultra Librarian TSB41LV01PAP CAD Model

Description

The TSB41LV01PAP is a high-performance link-layer controller for the IEEE 1394-1995 standard, also known as FireWire, developed by Texas Instruments. This integrated circuit is designed to handle the communication layer between the physical interface and the application layer, providing a seamless and efficient data transfer experience for connected devices.

Key Features

  • IEEE 1394-1995 Standard Compliance: The device fully supports the specifications of the IEEE 1394-1995 standard, ensuring compatibility with a wide range of FireWire-enabled devices.
  • High Data Transfer Rates: Capable of supporting data transfer rates of 100, 200, and 400 Mbps, the TSB41LV01PAP is ideal for applications that require fast and reliable data transmission.
  • Integrated FIFOs: Equipped with both transmit and receive FIFOs, the device facilitates smooth data flow and efficient buffering, reducing the processing load on the host system.
  • Flexible Interface: The TSB41LV01PAP offers a flexible interface that can be connected to a variety of processors and peripherals, making it a versatile choice for system designers.
  • Power Management: Advanced power management features enable the device to conserve energy during periods of inactivity, making it suitable for portable and power-sensitive applications.

Applications

The TSB41LV01PAP is used in a broad range of applications, including but not limited to consumer electronics, computer peripherals, digital video and audio equipment, and automotive systems. Its ability to provide a reliable high-speed link makes it an essential component in systems that require the transfer of large amounts of data with minimal latency.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TSB41LV01PAP is no exception. Manufactured with precision and rigorously tested, this link-layer controller is designed to meet the highest standards of reliability and performance. Users can trust in the Texas Instruments brand to deliver a product that will perform consistently over time.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7575 $52.6050
33+ $3.0831 $101.7423
51+ $2.9868 $152.3268
70+ $2.8904 $202.3280
90+ $2.7941 $251.4690
120+ $2.5050 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess