The TSB41BA3DPFP is a high-performance integrated circuit from Texas Instruments designed for data communication on high-speed serial buses. This device is compliant with the IEEE 1394a-2000 standard, which is commonly known as FireWire – a serial bus interface standard for high-speed communications and isochronous real-time data transfer.
Key Features
- Compliance: Fully interoperable with FireWire, i.LINK™, and SB1394™ implementations of the IEEE 1394 standard.
- Ports: Three fully integrated cable ports, each capable of transferring data at 100, 200, and 400 Mbps.
- Arbiter: An integrated arbiter which coordinates the allocation of bus access to multiple connected nodes.
- Link-Layer Controller Interface: Supports a connection to a link-layer controller, facilitating the seamless transfer of data between the physical and link layers.
- Beta-mode Operation: Capable of beta-mode operation as defined in the IEEE 1394b standard, providing enhanced performance and speed.
Applications
The TSB41BA3DPFP is ideally suited for a variety of applications that require high-speed serial data transfer, such as:
- Digital Video (DV) camcorders, VCRs, and other multimedia devices
- External storage devices like hard drives and CD/DVD writers
- Home entertainment systems and personal computers
- Professional audio and video equipment
- Automotive and industrial control systems
Technical Specifications
- Package: 80-TQFP (PFP)
- Operating Temperature: Ranges from 0°C to 70°C.
- Supply Voltage: Operates at 3.3V, with 5V tolerant inputs.
- Power Consumption: Low-power operation with advanced power management features.
With its robust design and advanced features, the TSB41BA3DPFP by Texas Instruments is a reliable choice for designers and engineers looking to integrate high-speed data transfer capabilities into their applications.