EN
  • EN
  • DE

TSB41AB3IPFPEP

Part No TSB41AB3IPFPEP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 3PRT CABLE TXRX/ARBIT 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 6/6
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 035269-TSB41AB3IPFPEP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41AB3IPFPEP CAD Model

Description

The TSB41AB3IPFPEP is a robust physical layer device from Texas Instruments that is designed to handle high-speed communication over the IEEE 1394-1995 standard serial bus (commonly known as FireWire™, i.LINK™, or Lynx™). This integrated circuit is part of TI's Enhanced Product (EP) lineup, which is tailored to meet the stringent requirements of industrial and mission-critical applications.

The device incorporates two bilingual 400-Mbps IEEE 1394 transceivers/arbiter PHY layers, which provide the means for high-speed data transmission and reception. This makes it an ideal solution for applications that require reliable data exchange, such as digital audio/video equipment, computer peripherals, automotive entertainment systems, and industrial control equipment.

The TSB41AB3IPFPEP is designed to interface seamlessly with link-layer controllers and operates with a 3.3V power supply, which is typical for most digital logic circuits. Its low-power consumption and advanced power management features contribute to its efficiency, making it suitable for portable and power-sensitive applications.

One of the standout features of the TSB41AB3IPFPEP is its support for cable power management, which includes programmable power class levels. This allows for better power optimization based on the system's requirements. Additionally, the device supports hot plugging and can automatically configure itself upon startup, simplifying the design and reducing the need for extensive user intervention.

The package is designed to be robust, with a 64-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while providing reliable connectivity. The TSB41AB3IPFPEP also features built-in protection against overcurrent conditions and provides various diagnostic features that assist in system debugging and validation.

In summary, the TSB41AB3IPFPEP from Texas Instruments is a powerful and reliable solution for high-speed serial communication needs in industrial and mission-critical applications. Its robust feature set, combined with TI's commitment to quality, makes it a smart choice for designers looking to implement IEEE 1394 interfaces in their products.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8780 $55.8780
3+ $45.8486 $137.5458
4+ $44.4158 $177.6632
5+ $42.9831 $214.9155
7+ $41.5503 $290.8521
9+ $37.2520 $335.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess