EN
  • EN
  • DE

TS5A3159MDBVREP

Part No TS5A3159MDBVREP
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 20ns
-3db Bandwidth 100MHz
Charge Injection 36pC
Channel Capacitance(CS off, CD off) 23pF
Max Leakage Current (IS off) 4nA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package SOT-23-6
Win Source Part Number 081817-TS5A3159MDBVREP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TS5A3159MDBVREP CAD Model

Description

Product Overview: TS5A3159MDBVREP from Texas Instruments

The TS5A3159MDBVREP is a high-performance, single-pole double-throw (SPDT) analog switch that is part of Texas Instruments' extensive range of semiconductor products. This particular model is designed to provide precision signal switching with a low on-state resistance and minimal signal distortion, making it an ideal choice for a variety of applications where signal integrity is paramount.

With a wide operating voltage range of 2.3V to 5.5V, the TS5A3159MDBVREP is versatile and can be integrated into systems that operate on different power levels. This flexibility is crucial for designers who require a switch that can adapt to various power supplies without sacrificing performance.

The device features a single channel, which allows for the routing of one signal to two different paths. This is particularly useful in applications such as audio signal routing, data acquisition systems, communication devices, and any other systems that require an efficient and reliable method of directing signal flow.

One of the key benefits of the TS5A3159MDBVREP is its low charge injection, which minimizes the disturbance to the signal during the switching process. This characteristic is critical for maintaining the integrity of the signal, especially in sensitive analog applications. Additionally, the switch has a break-before-make configuration, which ensures that no two paths are connected simultaneously, thus preventing any potential short-circuiting or signal interference.

The device comes in a small SOT-23-6 package, which is highly valued in space-constrained applications. Its compact footprint allows for high-density mounting on PCBs, making it an excellent choice for portable electronics where size and weight are crucial considerations.

Moreover, the TS5A3159MDBVREP is characterized for operation from -40°C to 125°C, which ensures reliable performance across a wide range of environmental conditions. This robustness makes it suitable for industrial and automotive applications that can experience extreme temperatures.

In conclusion, the TS5A3159MDBVREP from Texas Instruments is a high-quality analog switch that offers excellent performance, versatility, and reliability for designers looking to optimize their signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7245 $51.9695
26+ $3.8765 $100.7890
40+ $3.7554 $150.2160
56+ $3.6342 $203.5152
72+ $3.5131 $252.9432
96+ $3.1497 $302.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,060 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess