EN
  • EN
  • DE

TS5A3157DBVRG4

Part No TS5A3157DBVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6 / Analog Switch Single SPDT 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Operating Supply Voltage 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 8.5ns, 6.5ns
-3db Bandwidth 300MHz
Charge Injection 7pC
Channel Capacitance (CS(off), CD(off)) 5.5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -66dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 798444-TS5A3157DBVRG4
Popularity Medium
Supply and Demand Status Limited
Family Name TS5A3157
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS5A3157DBVRG4 CAD Model

Description

Product Overview: TS5A3157DBVRG4 from Texas Instruments

The TS5A3157DBVRG4 is a high-performance, single-pole double-throw (SPDT) analog switch designed by Texas Instruments. This component is part of TI's extensive switch and multiplexer portfolio, and it is crafted to deliver precision and reliability in various applications. The TS5A3157DBVRG4 is a versatile switch that can be used in both digital and analog signal switching, making it an ideal choice for designers looking to maintain signal integrity while providing a flexible signal routing solution.

This analog switch operates over a broad power supply range of 2.3V to 5.5V, which allows it to be used in many different system-level applications. The device features a low ON-state resistance of typically 0.9Ω at 4.5V Vcc, which minimizes the impact on signal quality and ensures low power consumption. Additionally, the TS5A3157DBVRG4 has a break-before-make switching configuration that prevents signal disruption during channel transitions.

The TS5A3157DBVRG4 is designed with a 1.65V logic-compatible control input, which simplifies interfacing with modern microprocessors and logic controllers. This feature makes it easier to integrate into mixed-voltage environments and allows for a direct interface with low-voltage GPIOs without the need for level shifters.

Packaged in a compact SOT-23-6 package, the TS5A3157DBVRG4 occupies minimal space on the PCB, making it an excellent choice for space-constrained applications. Its small form factor, combined with its high performance and low power consumption, makes it suitable for portable electronics, audio and video signal routing, communication systems, and data acquisition systems.

Texas Instruments ensures that the TS5A3157DBVRG4 meets rigorous quality and performance standards. The device is characterized for operation from -40°C to +85°C, allowing it to function reliably in a wide range of environmental conditions. With its robust feature set, the TS5A3157DBVRG4 provides an efficient and durable solution for your analog switching needs.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3020 $51.3400
355+ $0.2829 $100.4295
550+ $0.2734 $150.3700
790+ $0.2543 $200.8970
1,025+ $0.2447 $250.8175
1,280+ $0.2352 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,850 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess