EN
  • EN
  • DE

TS5A23167YZPR

Part No TS5A23167YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.9-W DUAL SPST ANALOG SWITCH 5-V/3.3-V 2-CHANNEL ANALOG SWITCH | IC SWITCH DUAL SPST 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 900mOhm
Channel-to-Channel Matching (ΔRon) 40mOhm
Supply Voltage , Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 7.5ns, 11ns
-3db Bandwidth 150MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 19pF, 18pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA, 8-WCSP (1.9x0.9)
Family Part Number TS5A23167
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274418-TS5A23167YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A23167YZPR CAD Model

Description

Overview of Texas Instruments TS5A23167YZPR

The Texas Instruments TS5A23167YZPR is a high-performance, dual single-pole double-throw (SPDT) analog switch that is designed to operate from a single 1.65-V to 5.5-V power supply. This versatile component is a part of TI's extensive switch and multiplexer product line, which is engineered to provide efficient solutions for routing and managing analog signals in a wide range of electronic systems.

Key Features

  • Wide Operating Voltage Range: The TS5A23167YZPR is designed to accommodate a broad range of power supplies, making it suitable for various applications that require different voltage levels.
  • Low On-State Resistance: With a typical on-state resistance of just 0.5 ohms, this analog switch ensures minimal signal distortion and power loss, enhancing overall system performance.
  • High-Speed Switching: The device offers fast switching speeds, which is crucial for applications that require rapid signal routing changes.
  • Low Charge Injection: The switch has been optimized to minimize charge injection, thus reducing signal corruption during the switching process.
  • Break-Before-Make Switching: This feature prevents signal shorting by ensuring that one signal path is disconnected before a new path is established.

Applications

The TS5A23167YZPR is ideal for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Medical equipment
  • Test and measurement instruments

Package and Quality

The Texas Instruments TS5A23167YZPR comes in a compact, space-saving DSBGA package, making it an excellent choice for applications where board space is at a premium. The device is also RoHS compliant and is manufactured to meet the high-quality standards that Texas Instruments is known for, ensuring reliability and performance in demanding environments.

Conclusion

With its combination of versatility, high performance, and reliable operation, the TS5A23167YZPR analog switch from Texas Instruments is an excellent choice for designers looking to manage analog signals efficiently in their electronic systems. Its wide operating voltage range, low on-state resistance, and fast switching capabilities make it a highly adaptable component that can meet the needs of a diverse array of applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7725 $50.2125
160+ $0.6339 $101.4240
245+ $0.6141 $150.4545
340+ $0.5943 $202.0620
440+ $0.5745 $252.7800
585+ $0.5150 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess