EN
  • EN
  • DE

TS5A23157QDGSRQ1

Part No TS5A23157QDGSRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 15 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 8.7ns, 6.8ns
-3db Bandwidth 220MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 5.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -66dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-VSSOP
Win Source Part Number 1114417-TS5A23157QDGSRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A23157QDGSRQ1 CAD Model

Description

The TS5A23157QDGSRQ1 is a high-performance, dual single-pole double-throw (SPDT) analog switch designed by Texas Instruments. This device is particularly well-suited for applications that require the routing of high-speed signals, including audio, video, and other analog data streams.

Key Features

  • Wide Supply Range: The switch operates on a supply range of 1.65V to 5.5V, making it versatile for use in various circuits and applications.
  • Low On-State Resistance: With a typical on-state resistance of just 0.5 ohms, this switch ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity.
  • High-Speed Switching: The device is capable of fast switching speeds, which is essential for applications that require quick response times and high bandwidth.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing flexibility in signal routing within a circuit.
  • ESD Protection: It includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device against the damaging effects of static electricity.

Applications

The TS5A23157QDGSRQ1 is ideal for a wide range of applications, including:

  • Signal multiplexing and demultiplexing in data communication systems
  • Audio and video signal routing in consumer electronics
  • Analog and digital signal switching in test equipment
  • Automotive infotainment and telematics systems

Package and Quality

The device is offered in a compact QFN-10 package, which is conducive to space-constrained applications. Additionally, it meets the stringent quality standards required for automotive applications, as indicated by the 'Q1' suffix in its part number. This denotes that the device is compliant with Texas Instruments' automotive-grade product specifications, ensuring reliability and performance in harsh automotive environments.

With its robust feature set and compliance with automotive standards, the TS5A23157QDGSRQ1 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable and efficient analog switch into their systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5010 $50.1000
245+ $0.4111 $100.7195
380+ $0.3983 $151.3540
520+ $0.3854 $200.4080
675+ $0.3726 $251.5050
900+ $0.3340 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess