EN
  • EN
  • DE

H57V1262GFR-75C

Part No H57V1262GFR-75C
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-H 133MHz FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945395-H57V1262GFR-75C
Series *
Ultra Librarian 3D Model Ultra Librarian H57V1262GFR-75C CAD Model

Description

The H57V1262GFR-75C is a high-speed CMOS synchronous dynamic RAM (SDRAM) from Hynix Semiconductor. This memory chip is designed to provide high bandwidth and low latency, making it suitable for a variety of applications requiring fast data access. The "-75C" suffix typically indicates the speed grade, which in this case is 7.5ns access time.

Applications

  • Graphics cards
  • Game consoles
  • Networking equipment
  • Printers
  • Digital signal processing (DSP) systems
  • Embedded systems
  • Video processing equipment

Features

  • 128Mbit Density: Provides ample memory for demanding applications.
  • Synchronous Operation: Aligns memory operations with the system clock for high speed.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock.
  • CAS Latency (CL) of 3: Specifies the delay between issuing a column address and retrieving the data.
  • Precharge: Allows for efficient memory refresh.
  • Auto Refresh: Automatically refreshes the memory contents.

Benefits

  • High Bandwidth: Enables fast data transfer rates for demanding applications.
  • Low Latency: Reduces access times for improved system responsiveness.
  • Efficient Memory Management: Simplifies memory control and reduces overhead.
  • Reduced Power Consumption: Optimizes power usage for energy-efficient operation.

Technical Specifications

The H57V1262GFR-75C typically operates at 3.3V. The data bus width is often 16 bits or 32 bits, depending on the specific configuration. The operating frequency is determined by the speed grade (7.5ns in this case). Refer to the official Hynix Semiconductor datasheet for detailed timing specifications, power consumption characteristics, and package information.

This SDRAM chip is a reliable and high-performance solution for applications requiring fast data access and high bandwidth. Its synchronous operation and DDR architecture enable efficient data transfer, while its low latency improves system responsiveness. The H57V1262GFR-75C is well-suited for use in graphics cards, game consoles, and other demanding applications where memory performance is critical. Engineers can leverage its features to design high-performance systems with efficient memory management.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,134 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess