EN
  • EN
  • DE

TS5A23157DGST

Part No TS5A23157DGST
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.7ns, 3.8ns
-3db Bandwidth 220MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 5.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -66dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSSOP
Win Source Part Number 035159-TS5A23157DGST
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TS5A23157DGST CAD Model

Description

The TS5A23157DGST is a high-performance, dual single-pole double-throw (2-channel SPDT) analog switch that offers a versatile switching solution for a wide range of applications. Manufactured by Texas Instruments, this device is designed to operate within a voltage range of 1.65V to 5.5V, making it suitable for both 3.3V and 5V systems. The TS5A23157DGST comes in a compact VSSOP-10 (DGST) package, which is ideal for space-constrained applications.

With its low on-state resistance (typically 0.5 ohms), the TS5A23157DGST ensures minimal signal distortion and provides excellent signal integrity. This feature, combined with its low charge injection and low power consumption, makes it an excellent choice for audio, video, and data routing. The device also boasts a high-speed switching performance, which is crucial for applications that require fast and efficient signal routing.

The TS5A23157DGST is designed with a break-before-make switching mechanism, which prevents signal overlap and ensures a clean, glitch-free transition between signals. This characteristic is particularly important in applications such as multiplexing and demultiplexing signals, where signal integrity is paramount.

Key Features:

  • Low On-State Resistance: Typically 0.5 ohms, offering minimal signal distortion.
  • Wide Operating Voltage Range: 1.65V to 5.5V compatibility, suitable for a variety of power environments.
  • High-Speed Switching: Ensures fast and efficient signal routing for critical applications.
  • Break-Before-Make Switching: Provides clean signal transitions without overlap.
  • Low Charge Injection: Reduces signal corruption, maintaining signal fidelity.
  • Compact Packaging: VSSOP-10 package is ideal for applications with limited PCB space.

The TS5A23157DGST is a reliable and efficient solution for designers looking to implement high-quality analog switching within their electronic systems. Whether used in consumer electronics, communication devices, or industrial equipment, the TS5A23157DGST provides the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4040 $50.5000
265+ $0.3784 $100.2760
415+ $0.3656 $151.7240
590+ $0.3400 $200.6000
765+ $0.3273 $250.3845
955+ $0.3145 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,650 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess