EN
  • EN
  • DE

TS3DV421RUAR

Part No TS3DV421RUAR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 42WQFN / Video Switch IC Serial DVI 1.0, HDMI 1.3 42-WQFN (3.5x9) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Switch
Applications Consumer Video
Standards DVI 1.0, HDMI 1.3
Control Interface Serial
Voltage - Supply 1.5V ~ 2.1V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-WQFN (3.5x9)
Base Product Number TS3DV421
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 381346-TS3DV421RUAR
Ultra Librarian 3D Model Ultra Librarian TS3DV421RUAR CAD Model

Description

The TS3DV421RUAR is a high-performance, low-power single-lane DisplayPort multiplexer/demultiplexer switch designed by Texas Instruments. This device is ideal for applications requiring high-resolution video data transfer between a source and a display. It is particularly well-suited for consumer electronics such as laptops, desktops, docking stations, monitors, and digital signage systems.

Key Features

  • High Bandwidth: Supports a maximum data rate of 5.4 Gbps per lane, providing a total bandwidth of up to 21.6 Gbps, which is suitable for 4K video resolutions and beyond.
  • DisplayPort 1.2 Compatible: Fully compliant with the DisplayPort 1.2 standard, ensuring interoperability with existing DisplayPort systems.
  • Bi-Directional Operation: Capable of operating as either a multiplexer or a demultiplexer, offering flexibility in directing DisplayPort signals.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered devices.
  • Enhanced ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards against damage from static electricity, enhancing the durability of the product.

Applications

  • Notebook and Desktop Computers
  • Docking Stations
  • Monitors and Digital Signage
  • Home Theater Systems
  • Professional AV Equipment

Technical Specifications

The TS3DV421RUAR is available in a compact QFN package and operates over a temperature range of -40°C to 85°C. It requires a single 3.3V power supply for operation and features low standby power consumption. The device's pin configuration is optimized for easy PCB routing, simplifying the design and integration process for engineers.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TS3DV421RUAR is no exception. It is manufactured using advanced processes to ensure high performance and longevity, making it a trustworthy choice for critical video applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4453 $51.2095
240+ $0.4172 $100.1280
375+ $0.4031 $151.1625
535+ $0.3749 $200.5715
695+ $0.3608 $250.7560
870+ $0.3467 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess