Product Overview: TS3A44159RGTR by Texas Instruments
The TS3A44159RGTR from Texas Instruments is a cutting-edge, 4-channel 2:1 multiplexer/demultiplexer that is designed to facilitate the routing of differential or single-ended signals. This versatile component is part of the extensive range of analog switches and multiplexers from Texas Instruments, known for their reliability and performance.
The TS3A44159RGTR operates with a single supply voltage ranging from 2.3V to 3.6V, making it suitable for battery-powered and portable applications. This device also supports bidirectional signal flow, which is a crucial feature for a variety of applications including signal routing in consumer electronics, mobile phones, and data communication systems.
With a wide bandwidth of 1.1 GHz, the TS3A44159RGTR is capable of passing high-speed signals with minimal signal distortion, thus preserving signal integrity. This makes it an excellent choice for high-speed data applications that require a robust and precise signal routing solution.
Key Features:
- Supply Voltage Range: 2.3V to 3.6V
- Bandwidth: 1.1 GHz, making it ideal for high-speed applications
- Low On-State Resistance: Typically 0.5 ohms, providing efficient signal transmission
- Low Crosstalk: -35 dB at 1 MHz, ensuring minimal signal interference
- High Off Isolation: -30 dB at 1 MHz, for signal privacy
- ESD Protection: Exceeds JESD 22, ensuring robustness against electrostatic discharge
- Package: Available in a small 16-pin QFN package (RGTR)
Applications:
- Cell Phones and Smart Phones
- Portable Electronics
- Data Communication Systems
- Audio and Video Signal Routing
- Computer Peripherals
The TS3A44159RGTR is a testament to Texas Instruments' commitment to providing high-quality, innovative solutions for signal routing. Its combination of high-bandwidth, low crosstalk, and ESD protection makes it an indispensable component in the design of modern electronic devices.