EN
  • EN
  • DE

74LVC16244ADDG

Part No 74LVC16244ADDG
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 165454-74LVC16244ADDG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC16244ADDG CAD Model

Description

Product Overview: 74LVC16244ADDG from NXP Semiconductors

The 74LVC16244ADDG is a high-performance, low-voltage 16-bit buffer/line driver with 5V tolerant inputs/outputs and 3-state outputs. Designed and manufactured by NXP Semiconductors, this device is part of their LVC (Low-Voltage CMOS) family, which is known for its high-speed operation while maintaining low power consumption. The 74LVC16244ADDG is particularly suitable for interfacing with 5V systems in a 3.3V environment, making it a versatile component for a wide range of applications.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: 4
  • Number of Bits per Element: 4
  • Output Type: 3-State
  • Supply Voltage: 2.7V to 3.6V
  • 5V Tolerant Inputs/Outputs: Allows interfacing with 5V logic levels without damage.
  • High Drive: +/-24mA output drive at 3.3V
  • Low Power Consumption: 40 µA maximum ICC
  • Operating Temperature Range: -40°C to +85°C

Applications

The 74LVC16244ADDG is ideal for a variety of applications where low-voltage operation and interface with 5V systems are required. It is commonly used in:

  • Motherboards and other computer peripherals
  • Data communication equipment
  • Telecommunication infrastructure
  • Consumer electronics
  • Embedded systems

Package and Quality

The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint while allowing for adequate heat dissipation. NXP's commitment to quality ensures that the 74LVC16244ADDG meets strict industry standards for performance and reliability.

Environmental Compliance

NXP Semiconductors is dedicated to environmental stewardship. The 74LVC16244ADDG is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in various markets and reduces the environmental impact of electronic waste.

With its combination of high-speed, low-power operation, and 5V tolerant I/Os, the 74LVC16244ADDG from NXP Semiconductors is an excellent choice for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess