EN
  • EN
  • DE

TS12A44513PWRG4

Part No TS12A44513PWRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 2.5 Ohm (Max)
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 75ns, 45ns
-3db Bandwidth 530MHz
Charge Injection -10.5pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1114212-TS12A44513PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS12A44513PWRG4 CAD Model

Description

Product Overview: TS12A44513PWRG4 by Texas Instruments

The TS12A44513PWRG4 is a quint (5-channel) single-pole double-throw (SPDT) analog switch that is part of the robust portfolio of switch products from Texas Instruments. This particular model is designed for applications requiring a high-performance switch that can operate across a wide voltage range. It is well-suited for a variety of industrial, communication, and consumer electronics applications.

Key Features

  • Voltage Range: The device operates over a broad power supply range of 2.3 V to 5.5 V, making it versatile for both 3.3 V and 5 V systems.
  • Low On-State Resistance: The switch features a low on-state resistance (Ron) typically around 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • High-Speed Switching: Fast switching speeds make the TS12A44513PWRG4 suitable for high-frequency signal switching, enhancing the performance of communication systems.
  • ESD Protection: The device includes ESD (Electrostatic Discharge) protection circuitry, which safeguards the switch against damage from static electricity, enhancing its reliability and longevity.
  • Break-Before-Make Feature: It is equipped with a break-before-make switching mechanism, which prevents shorting of the channels when transitioning from one switch position to another.

Applications

The TS12A44513PWRG4 is ideal for multiple applications, including:

  • Signal routing and multiplexing in audio, video, and data systems
  • Communication equipment such as routers, switches, and base stations
  • Industrial control systems
  • Computer peripherals and network devices
  • Portable electronics and battery-powered devices

Package and Quality

This analog switch is available in a TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Furthermore, the TS12A44513PWRG4 is RoHS compliant and follows the industry standards for quality and reliability, ensuring that it meets the rigorous demands of commercial and industrial usage.

With its combination of performance, versatility, and reliability, the TS12A44513PWRG4 from Texas Instruments is an excellent choice for designers looking for a high-quality analog switch solution.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2957 $50.5054
54+ $1.8837 $101.7198
83+ $1.8248 $151.4584
114+ $1.7660 $201.3240
147+ $1.7071 $250.9437
197+ $1.5305 $301.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess