EN
  • EN
  • DE

TS12A12511DCNR

Part No TS12A12511DCNR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SGL SPDT ANLG SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 5 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.7 V to 6 V
Max Switch Time (Ton,Toff) 95ns, 50ns
-3db Bandwidth 93MHz
Charge Injection 26pC
Channel Capacitance(CS off, CD off) 14pF
Max Leakage Current (IS off) 1nA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Win Source Part Number 110964-TS12A12511DCNR
Family Name TS12A12511
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS12A12511DCNR CAD Model

Description

Texas Instruments TS12A12511DCNR Analog Switch

Texas Instruments TS12A12511DCNR Analog Switch

The TS12A12511DCNR is a precision, single-pole, single-throw (SPST) analog switch from Texas Instruments. Designed with advanced CMOS technology, this high-quality switch offers a perfect solution for multiplexing and signal routing in various electronic applications. It is particularly suitable for applications that require low on-state resistance, low crosstalk, and minimal propagation delay.

Featuring a wide single supply range of 1.65V to 5.5V, the TS12A12511DCNR can handle signals that extend above and below the ground, making it incredibly versatile for single-supply operations. This switch has an on-state resistance of typically 0.4 ohms, which ensures minimal signal distortion and allows for the passage of high-quality signals without significant losses.

The device is bidirectional and can be used as either a multiplexer or a demultiplexer. It also boasts a low charge injection, which minimizes signal corruption during switching, and has a break-before-make switching operation that prevents signal overlap and ensures clean, glitch-free signal transitions.

The TS12A12511DCNR is housed in a compact 10-pin VSSOP package, which is ideal for space-constrained applications. It also features a 1.8V logic-compatible control input, making it easy to interface with modern microcontrollers and digital logic.

This analog switch is commonly used in applications such as audio and video signal routing, data acquisition systems, communication systems, and portable devices. Its robust design and reliability make it an excellent choice for both industrial and consumer electronic designs.

With its combination of low power consumption, high-speed operation, and precision signal handling, the TS12A12511DCNR from Texas Instruments stands out as a high-performance component for designers looking to optimize their analog signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8174 $53.1310
150+ $0.6707 $100.6050
235+ $0.6498 $152.7030
320+ $0.6288 $201.2160
415+ $0.6079 $252.2785
555+ $0.5450 $302.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,480 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess