Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Broadcom Limited
Package Tray
Product Status Obsolete
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 00.10
Win Source Part Number 558406-ADNS-5100
Ultra Librarian 3D Model Ultra Librarian ADNS-5100 CAD Model

Description

The ADNS-5100 is a sensor and transducer accessory manufactured by Broadcom Limited.

  • Category: Sensors, Transducers
  • Package: Tray
  • Standard Package Quantity: 1,000 pieces
  • Product Status: Obsolete
  • Moisture Sensitivity Level: 1 (unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Broadcom Limited
IC LASER MOUSE TRIM LENS SFF
Lowest to $10.9684
ECAD model for ADNS-6160-001
Panasonic
REFLECTOR 49.3MM X 50.3MM
Need more? Email Us
ECAD model for RF-230
Weidmuller
Need more? Email Us
ECAD model for 8560740000
Festo Corporation
SENSOR BRACKET
Need more? Email Us
ECAD model for SAMH-FC-SH
Banner Engineering Corporation
ROD SYSTEM BRKT
Need more? Email Us
ECAD model for SMBLTFFA
Omron
CONNECTOR FOR 4 PIN PHOTO SENSOR
Lowest to $1.7275
ECAD model for EE-1001
Broadcom Limited
IC OPT MOUSE TRIM LENS ADNS-5090
Lowest to $1.6455
ECAD model for ADNS-5110-001
Amphenol
ISOLATING MOUNTING PAD
Lowest to $0.0246
ECAD model for SF24
Broadcom Limited
MOUSE LENS OPTICAL SS RECTANGLE
Need more? Email Us
ECAD model for HDNS-2100#001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention