Products specifications

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 1MHz to 6GHz
P1dB 16.5dBm
Gain 17dB
Noise Figure 3.5dB
Supply Voltage - Operating 3.3V
Operating Supply Current 55mA
Test Frequency 2GHz
Case / Package 8-WSON (2x2)
Win Source Part Number 1114000-TRF37C73IDSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF37C73IDSGT CAD Model

Description

The TRF37C73IDSGT is a high-performance, integrated radio frequency (RF) mixer component from the renowned semiconductor manufacturer, Texas Instruments. Designed to meet the needs of advanced RF applications, this device is a perfect fit for systems requiring frequency conversion functionality. It is commonly used in wireless infrastructure, test and measurement equipment, and various communication systems.

Key Features

  • Wide Frequency Range: The TRF37C73IDSGT operates over a broad frequency range, making it versatile for different RF applications.
  • High Linearity: The device offers excellent linearity, which is crucial for maintaining signal integrity during the mixing process.
  • Low Noise Figure: Its low noise figure ensures minimal addition of noise to the signal, preserving signal quality.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer simplifies design and reduces the need for external components.
  • Single Supply Operation: The mixer is designed for single supply operation, which can help simplify power supply design.

Applications

  • Wireless Infrastructure
  • RF/IF Stage of Communication Systems
  • Test and Measurement Equipment
  • Software Defined Radio (SDR)
  • Satellite Communications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF37C73IDSGT is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring performance and durability.

Package and Availability

The TRF37C73IDSGT comes in a compact, surface-mount package that is suitable for space-constrained applications. It is available for order through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers around the world.

Support and Resources

Designers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, reference designs, and customer support to accelerate the development process and bring products to market faster.

You May Also Be Interested in

Analog Devices Inc.
GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 6.5 - 13.5 GHz | IC AMP GP 6.5GHZ-13.5GHZ 16SMT
Lowest to $89.6970
ECAD model for HMC441LP3E
Microchip Technology
IC AMP 802.11B/G/N 2.4GHZ 6X2SON
Need more? Email Us
ECAD model for SST12LP19E-NR
Skyworks Solutions Inc.
IC RF AMP WLAN 2.4GHZ 16QFN / RF Amplifier IC
Lowest to $1.1433
ECAD model for SKY65006-348LF
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 50 MHz - 1 GHz | IC RF AMP GP 50MHZ-1GHZ 32QFN
Need more? Email Us
ECAD model for HMC627LP5E
Analog Devices Inc.
Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Lowest to $984.8485
ECAD model for HMC1040LP3CE
STMicroelectronics
IC AMP GPS LOW NOISE SOT-666
Lowest to $0.4760
ECAD model for SMA661ASTR
Mini-Circuits
IC AMP CELL 500MHZ-4.5GHZ 8QFN / RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Need more? Email Us
ECAD model for MNA-2W+
Skyworks Solutions Inc.
IC RF AMP 2496-2690MHZ LTE 16LGA / RF Amplifier IC LTE 16-LGA (5x5)
Lowest to $7.0659
ECAD model for SKY66297-11
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention